Manufacturer: Vishay
Win Source Part Number: 1037253-VS-ETH1506S-
Packaging: Bulk
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 15A
Voltage - Forward (Vf) (Max) @ If: 2.45V @ 15A
Reverse Recovery Time (trr): 29ns
Current - Reverse Leakage @ Vr: 15μA @ 600V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial, Communications & Networking, Consumer Electronics, Wireless
Quantity per package: 50
DIODE 15 A, 600 V, SILICON, RECTIFIER DIODE, TO-263AB, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, D2PAK-3, Rectifier Diode Product overview: VS-ETH1506S-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 A, 600 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15 A, 600 V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-ETH1506S-M3 can be used for catalog matching and distributor lookup.
Diode Standard 600V 15A Surface Mount TO-263AB (D²PAK)
Rectifiers 15A 600V Hyperfast 29ns
DIODE GEN PURP 600V 15A TO263AB
DIODE GEN PURP 600V 15A TO263AB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 1037253-VS-ETH1506S-M3 | 2085-VS-ETH1506S-M3 | VS-ETH1506S-M3-ND | VS-ETH1506S-M3 | VS-ETH1506S-M3 | VS-ETH1506S-M3 |
| Product Name | Diodes, Rectifiers - Single - VS-ETH1506S-M3 | 15 A 600 V Diode and Rectifier | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Diode Type | Standard | |||||
| VF | 2.45 volts | 2.45 volts | 2.45 volts | |||
| VR | 600 volts | 600 volts | ||||
| IR | 0.0150 mA | 0.0150 mA | ||||
| trr | 29 ns |