Diode Array 1 Pair Common Cathode Standard 600V 280A Chassis Mount TO-244AB
DIODE MOD GP 600V 280A TO244AB
Rectifiers 600 Volt 292 Amp Common Cathode
FAST RECTIFIER, COMMON CATHODE, 280A, TO-244; Repetitive Peak Reverse Voltage:600V; Average Forward Current:280A; Forward Voltage Max:1.8V; Diode Module Configuration:Dual Common Cathode; Diode Case Style:TO-244; No. of Pins:2Pins RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers | Rectifiers |
| Product Number | VS-HFA280NJ60CPBF-ND | VS-HFA280NJ60CPBF | VS-HFA280NJ60CPBF | 88K4556 |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Fast Rectifier, Common Cathode, 280A, To-244; Repetitive Peak Reverse Voltage Vishay |
| Arrangement | Common Catode | |||
| Tj | -55 to 150 C (-67 to 302 F) | |||
| Package | TO-244AB | TO-244 | TO-244 | |
| Life Cycle Stage | Active | |||
| VF | 2.1 volts | 1.8 volts |