DIODE GP 600V 8A TO247AC Product overview: VS-HFA08PB60PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-HFA08PB60PBF can be used for catalog matching and distributor lookup.
Diode Standard 600V 8A Through Hole TO-247AC Modified
Manufacturer: Vishay
Win Source Part Number: 057343-VS-HFA08PB60P
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 1.7V @ 8A
Reverse Recovery Time (trr): 55ns
Current - Reverse Leakage @ Vr: 5μA @ 600V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247AC Modified
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Rectifiers 600V 8A HEXFRED TO-247 (2 LEAD)
DIODE GP 600V 8A TO247AC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 280-VS-HFA08PB60PBF | HFA08PB60PBF-ND | 057343-VS-HFA08PB60PBF | VS-HFA08PB60PBF | VS-HFA08PB60PBF |
| Product Name | 600V 8A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - VS-HFA08PB60PBF | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tube | TO-247AC Modified | TO-247 | ||
| RoHS Compliant | RoHS | ||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Diode Type | Standard | ||||
| VF | 1.7 volts | 1.7 volts |