The Win Source Electronics part number 1104253-VS-ETH3007TH
Win Source Part Number: 1104253-VS-ETH3007TH
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101, FRED Pt®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 50
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 650 V
Current - Average Rectified (Io): 30A
Voltage - Forward (Vf) (Max) @ If: 2.1 V @ 30 A
Reverse Recovery Time (trr): 37 ns
Current - Reverse Leakage @ Vr: 30 µA @ 650 V
Operating Temperature - Junction: -55°C ~ 175°C
Mounting Type: Through Hole
Package / Case: TO-220-2
Supplier Device Package: TO-220AC
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: Not Applicable
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: VS-ETH3007THN3GIDKR-
Base Product Number: ETH3007
Rectifier Diode, Product overview: VS-ETH3007THN3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-ETH3007THN3 can be used for catalog matching and distributor lookup.
Diode Standard 650V 30A Through Hole TO-220AC
DIODE GEN PURP 650V 30A TO220AC
Rectifiers 650V 30A FRED Pt TO-220 2L
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 1104253-VS-ETH3007THN3 | 280-VS-ETH3007THN3 | VS-ETH3007THN3GI-ND | VS-ETH3007THN3 | VS-ETH3007THN3 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Diode Type | Standard | ||||
| VF | 2.1 volts | 2.1 volts | |||
| VR | 650 volts | ||||
| IR | 0.0300 mA | ||||
| trr | 37 ns |