Diode Standard 600V 30A Through Hole TO-220AC
DIODE GEN PURP 600V 30A TO220AC
DIODE GEN PURP 600V 30A TO220AC
| DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 112-VS-E5TH3006-M3-ND | 2315441P | VS-E5TH3006-M3 | VS-E5TH3006-M3 |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | -55 to 175 C (-67 to 347 F) | |||
| Package | TO-220; TO-220AC 2L | TO-220 | TO-220; TO-220-2 | |
| RoHS Compliant | RoHS | |||
| Life Cycle Stage | Active |