Vishay Intertechnology, Inc. Through-Hole 30A 1.2kV Diode and Rectifier VS-HFA30PB120-N3

Description
30A 1.2kV Rectifier Diode, TO-247-2, Through Hole Product overview: VS-HFA30PB120-N3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 30A, 1.2kV. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 30A, 1.2kV, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-HFA30PB120-N3 can be used for catalog matching and distributor lookup.
Request a Quote
Description
30A 1.2kV Rectifier Diode, TO-247-2, Through Hole Product overview: VS-HFA30PB120-N3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 30A, 1.2kV. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 30A, 1.2kV, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-HFA30PB120-N3 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The VS-HFA30PB120-N3 is a single ultrafast soft recovery diode designed for high-performance applications. It features a maximum reverse voltage rating of 1200 V and a continuous forward current rating of 30 A, making it suitable for power supplies, inverters, and motor drives. The diode exhibits a low forward voltage drop of 2.3 V at 30 A and a reverse recovery time of approximately 47 ns, which contributes to reduced switching losses and improved efficiency in circuits. This component is constructed using advanced epitaxial techniques, resulting in low peak recovery current and minimal noise, which can help decrease the need for snubbing and reduce overall component count. The diode operates effectively within a temperature range of -55 °C to +150 °C and is packaged in a TO-247AC format, facilitating through-hole mounting. The product is compliant with AEC-Q101 standards, indicating its suitability for automotive applications. Engineers considering this diode should note its medium popularity and limited supply status, which may impact availability for future projects.

Datasheet Summary
Powered by GS/AI

The VS-HFA30PB120-N3 is a single ultrafast soft recovery diode designed for high-performance applications. It features a maximum reverse voltage rating of 1200 V and a continuous forward current rating of 30 A, making it suitable for power supplies, inverters, and motor drives. The diode exhibits a low forward voltage drop of 2.3 V at 30 A and a reverse recovery time of approximately 47 ns, which contributes to reduced switching losses and improved efficiency in circuits. This component is constructed using advanced epitaxial techniques, resulting in low peak recovery current and minimal noise, which can help decrease the need for snubbing and reduce overall component count. The diode operates effectively within a temperature range of -55 °C to +150 °C and is packaged in a TO-247AC format, facilitating through-hole mounting. The product is compliant with AEC-Q101 standards, indicating its suitability for automotive applications. Engineers considering this diode should note its medium popularity and limited supply status, which may impact availability for future projects.

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 30A 1.2kV Diode and Rectifier - 280-VS-HFA30PB120-N3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 30A 1.2kV Diode and Rectifier
280-VS-HFA30PB120-N3
Through-Hole 30A 1.2kV Diode and Rectifier 280-VS-HFA30PB120-N3
30A 1.2kV Rectifier Diode, TO-247-2, Through Hole Product overview: VS-HFA30PB120-N3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 30A, 1.2kV. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 30A, 1.2kV, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-HFA30PB120-N3 can be used for catalog matching and distributor lookup.

30A 1.2kV Rectifier Diode, TO-247-2, Through Hole Product overview: VS-HFA30PB120-N3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 30A, 1.2kV. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 30A, 1.2kV, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-HFA30PB120-N3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - VS-HFA30PB120-N3 - 799226-VS-HFA30PB120-N3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-HFA30PB120-N3
799226-VS-HFA30PB120-N3
Diodes, Rectifiers - Single - VS-HFA30PB120-N3 799226-VS-HFA30PB120-N3
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 799226-VS-HFA30PB120 -N3 Series: Automotive, AEC-Q101 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-247-2 Diode Type: Standard Current - Average Rectified (Io): 30A Reverse Recovery Time (trr): 170ns Current - Reverse Leakage @ Vr: 40μA @ 1200V Operating Temperature - Junction: -55°C ~ 150°C Family Name: VS-HFA30PB120 Categories: Discrete Semiconductor Products Manufacturer Package: TO-247AC Modified Voltage - Forward (Vf) (Maximum) @ If: 4.1V @ 30A Voltage - DC Reverse (Vr) (Maximum): 1200V Alternative Parts (Cross-Reference): VS-HFA30PB120HN3; STTH3012W; STTH3006W; STTH30L06WY; Introduction Date: June 14, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 799226-VS-HFA30PB120-N3
Series: Automotive, AEC-Q101
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-247-2
Diode Type: Standard
Current - Average Rectified (Io): 30A
Reverse Recovery Time (trr): 170ns
Current - Reverse Leakage @ Vr: 40μA @ 1200V
Operating Temperature - Junction: -55°C ~ 150°C
Family Name: VS-HFA30PB120
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-247AC Modified
Voltage - Forward (Vf) (Maximum) @ If: 4.1V @ 30A
Voltage - DC Reverse (Vr) (Maximum): 1200V
Alternative Parts (Cross-Reference): VS-HFA30PB120HN3; STTH3012W; STTH3006W; STTH30L06WY;
Introduction Date: June 14, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Diodes - VS-HFA30PB120-N3-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
VS-HFA30PB120-N3-ND
Single Diodes VS-HFA30PB120-N3-ND
Diode Standard 1200V 30A Through Hole TO-247AC Modified

Diode Standard 1200V 30A Through Hole TO-247AC Modified

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-HFA30PB120-N3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-HFA30PB120-N3
Discrete Semiconductor Products - Diodes - Rectifiers VS-HFA30PB120-N3
DIODE GP 1.2KV 30A TO247AC

DIODE GP 1.2KV 30A TO247AC

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers 30A 1200V Ultrafast 47ns HEXFRED

Rectifiers 30A 1200V Ultrafast 47ns HEXFRED

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers
Product Number 280-VS-HFA30PB120-N3 799226-VS-HFA30PB120-N3 VS-HFA30PB120-N3-ND VS-HFA30PB120-N3 VS-HFA30PB120-N3
Product Name Through-Hole 30A 1.2kV Diode and Rectifier Diodes, Rectifiers - Single - VS-HFA30PB120-N3 Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Package Rail/Tube TO-247AC
RoHS Compliant RoHS
IO 30 amps
Diode Type Standard
VF 4.1 volts 4.1 volts
Unlock Full Specs
to access all available technical data