Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - VS-HFA90NH40PBF VS-HFA90NH40PBF

Description
Manufacturer: Vishay Win Source Part Number: 001574-VS-HFA90NH40P BF Packaging: Bulk Mounting: Chassis Mount Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 210A Voltage - Forward (Vf) (Max) @ If: 1.67V @ 180A Reverse Recovery Time (trr): 140ns Current - Reverse Leakage @ Vr: 2mA @ 400V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: HALF-PAK Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 001574-VS-HFA90NH40P BF Packaging: Bulk Mounting: Chassis Mount Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 210A Voltage - Forward (Vf) (Max) @ If: 1.67V @ 180A Reverse Recovery Time (trr): 140ns Current - Reverse Leakage @ Vr: 2mA @ 400V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: HALF-PAK Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - VS-HFA90NH40PBF - 001574-VS-HFA90NH40PBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-HFA90NH40PBF
001574-VS-HFA90NH40PBF
Diodes, Rectifiers - Single - VS-HFA90NH40PBF 001574-VS-HFA90NH40PBF
Manufacturer: Vishay Win Source Part Number: 001574-VS-HFA90NH40P BF Packaging: Bulk Mounting: Chassis Mount Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 210A Voltage - Forward (Vf) (Max) @ If: 1.67V @ 180A Reverse Recovery Time (trr): 140ns Current - Reverse Leakage @ Vr: 2mA @ 400V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: HALF-PAK Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 001574-VS-HFA90NH40PBF
Packaging: Bulk
Mounting: Chassis Mount
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 210A
Voltage - Forward (Vf) (Max) @ If: 1.67V @ 180A
Reverse Recovery Time (trr): 140ns
Current - Reverse Leakage @ Vr: 2mA @ 400V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: HALF-PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Diodes - VS-HFA90NH40PBF-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
VS-HFA90NH40PBF-ND
Single Diodes VS-HFA90NH40PBF-ND
Diode Standard 400V 210A Chassis Mount

Diode Standard 400V 210A Chassis Mount

Buy Now Datasheet
Diode and Rectifier - 280-VS-HFA90NH40PBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
280-VS-HFA90NH40PBF
Diode and Rectifier 280-VS-HFA90NH40PBF
Rectifiers 400 Volt 170 Amp Product overview: VS-HFA90NH40PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-HFA90NH40PBF can be used for catalog matching and distributor lookup.

Rectifiers 400 Volt 170 Amp Product overview: VS-HFA90NH40PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-HFA90NH40PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-HFA90NH40PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-HFA90NH40PBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-HFA90NH40PBF
DIODE GEN PURP 400V 210A D-67

DIODE GEN PURP 400V 210A D-67

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers 400 Volt 170 Amp

Rectifiers 400 Volt 170 Amp

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Diodes Rectifiers Rectifiers Rectifiers
Product Number 001574-VS-HFA90NH40PBF VS-HFA90NH40PBF-ND 280-VS-HFA90NH40PBF VS-HFA90NH40PBF VS-HFA90NH40PBF
Product Name Diodes, Rectifiers - Single - VS-HFA90NH40PBF Single Diodes Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Diode Type Standard
VF 1.67 volts
VR 400 volts
IR 2 mA
trr 140 ns
Unlock Full Specs
to access all available technical data