Diode Array 1 Pair Common Cathode Standard 600V 4A (DC) Through Hole TO-220-3
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 775985-VS-HFA08TA60C
Series: HEXFRED
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3
Diode Type: Standard
Reverse Recovery Time (trr): 42ns
Current - Reverse Leakage @ Vr: 3μA @ 600V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 4A (DC)
Family Name: VS-HFA08TA60C
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AB
Voltage - Forward (Vf) (Maximum) @ If: 1.8V @ 4A
Voltage - DC Reverse (Vr) (Maximum): 600V
Alternative Parts (Cross-Reference): HER1006GHC0G; UF1006CT_T0_10001; UF1006CT_00001; SF807G C0G;
Introduction Date: May 19, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
DIODE ARRAY GP 600V 4A TO220-3 Product overview: VS-HFA08TA60CPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 4A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-HFA08TA60CPBF
DIODE ARRAY GP 600V 4A TO220-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | HFA08TA60CPBF-ND | 775985-VS-HFA08TA60CPBF | 286-VS-HFA08TA60CPBF | VS-HFA08TA60CPBF |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - VS-HFA08TA60CPBF | 600V 4A TO220 Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | |
| Package | TO-220; TO-220-3 | Tube | TO-220 | |
| Diode Type | Standard | |||
| VF | 1.8 volts | 1.8 volts |