Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 759050-VS-ETH1506FP-
Packaging: Bulk
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 15A
Reverse Recovery Time (trr): 29ns
Operating Temperature - Junction: -65°C ~ 175°C
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220-2 Full Pack
Manufacturer Package: TO-220-2 Full Pack
Voltage - DC Reverse (Vr) (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Family Part Number: ETH1506
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 2.45V at 15A
Current - Reverse Leakage at Vr: 15μA at 600V
DIODE 15 A, 600 V, SILICON, RECTIFIER DIODE, TO-220, HALOGEN FREE AND ROHS COMPLIANT, TO-220, FULL PACK-2, Rectifier Diode Product overview: VS-ETH1506FP-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 A, 600 V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15 A, 600 V, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-ETH1506FP-M3 can be used for catalog matching and distributor lookup.
Diode Standard 600V 15A Through Hole TO-220-2 Full Pack
DIODE GP 600V 15A TO220-2FP
Rectifiers 15A 600V Hyperfast 29ns
DIODE GP 600V 15A TO220-2FP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 759050-VS-ETH1506FP-M3 | 280-VS-ETH1506FP-M3 | VS-ETH1506FP-M3-ND | VS-ETH1506FP-M3 | VS-ETH1506FP-M3 | VS-ETH1506FP-M3 |
| Product Name | Diodes, Rectifiers - Single - VS-ETH1506FP-M3 | 15 A 600 V TO-220 Diode and Rectifier | Single Diodes | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||||
| VF | 2.45 volts | 2.45 volts | 2.45 volts | |||
| VR | 600 volts | 600 volts | ||||
| IR | 0.0150 mA | 0.0150 mA | ||||
| trr | 29 ns | 29 ns |