Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay General Semiconductor - Diodes Division
Category: Discrete Semiconductor Products Diodes Rectifiers Diode Arrays
Series: HEXFRED®
Package: Tube
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Operating Temperature: -55°C ~ 150°C
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220-3
Diode Array 1 Pair Common Cathode Standard 600V 15A Through Hole TO-220-3
Rectifier Diode, 1 Phase, 2 Element, 15A, 600V V(RRM), Silicon, TO-220AB, Product overview: VS-HFA30TA60C-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 600V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-HFA30TA60C-M
Rectifiers 600V 30A TO-220 HexFred
DIODE FRED 600V 15A TO220AB
DIODE ARRAY GP 600V 15A TO220-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Diodes | Rectifiers |
| Product Number | VS-HFA30TA60C-M3GI-ND | 2085-VS-HFA30TA60C-M3 | VS-HFA30TA60C-M3 | VS-HFA30TA60C-M3 | VS-HFA30TA60C-M3 | |
| Product Name | Discrete Semiconductor Products Diodes Rectifiers Diode Arrays | Diode Arrays | 15A 600V Diode and Rectifier | Rectifiers | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | |||
| Package | TO-220; TO-220-3 | TO-220; TO-220-3 | TO-220AB-3 | TO-220 | ||
| Arrangement | Common Catode | |||||
| RoHS Compliant | RoHS | |||||
| VF | 2 volts | 2 volts |