Vishay Precision Group 4A 600V Diode and Rectifier VS-HFA04TB60-M3

Description
Rectifier Diode, 1 Phase, 1 Element, 4A, 600V V(RRM), Silicon, TO-220AC, Product overview: VS-HFA04TB60-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-HFA04TB60-M3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, 1 Phase, 1 Element, 4A, 600V V(RRM), Silicon, TO-220AC, Product overview: VS-HFA04TB60-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-HFA04TB60-M3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4A 600V Diode and Rectifier - 280-VS-HFA04TB60-M3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4A 600V Diode and Rectifier
280-VS-HFA04TB60-M3
4A 600V Diode and Rectifier 280-VS-HFA04TB60-M3
Rectifier Diode, 1 Phase, 1 Element, 4A, 600V V(RRM), Silicon, TO-220AC, Product overview: VS-HFA04TB60-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-HFA04TB60-M3 can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Phase, 1 Element, 4A, 600V V(RRM), Silicon, TO-220AC, Product overview: VS-HFA04TB60-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-HFA04TB60-M3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1061746-VS-HFA04TB60-M3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1061746-VS-HFA04TB60-M3
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1061746-VS-HFA04TB60-M3
Win Source Part Number: 1061746-VS-HFA04TB60 -M3 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: HEXFRED® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 50 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 4A Voltage - Forward (Vf) (Max) @ If: 2.2 V @ 8 A Reverse Recovery Time (trr): 42 ns Current - Reverse Leakage @ Vr: 3 µA @ 600 V Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Through Hole Package / Case: TO-220-2 Supplier Device Package: TO-220AC ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: VS-HFA04TB60-M3GI,VS -HFA04TB60-M3-ND Base Product Number: HFA04

Win Source Part Number: 1061746-VS-HFA04TB60-M3
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: HEXFRED®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 50
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 4A
Voltage - Forward (Vf) (Max) @ If: 2.2 V @ 8 A
Reverse Recovery Time (trr): 42 ns
Current - Reverse Leakage @ Vr: 3 µA @ 600 V
Operating Temperature - Junction: -55°C ~ 150°C
Mounting Type: Through Hole
Package / Case: TO-220-2
Supplier Device Package: TO-220AC
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: VS-HFA04TB60-M3GI,VS-HFA04TB60-M3-ND
Base Product Number: HFA04

Buy Now Datasheet
Single Diodes - VS-HFA04TB60-M3GI-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 4A Through Hole TO-220AC

Diode Standard 600V 4A Through Hole TO-220AC

Buy Now Datasheet
Single Diodes - VS-HFA04TB60-M3 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
VS-HFA04TB60-M3
Single Diodes VS-HFA04TB60-M3
DIODE GEN PURP 600V 4A TO220AC

DIODE GEN PURP 600V 4A TO220AC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers 600V 4A TO-220 HexFred

Rectifiers 600V 4A TO-220 HexFred

Buy Now Datasheet
Rectifier, Single, 4A, 600V, To-220Ac; Repetitive Reverse Voltage Vrrm Max Vishay - 68AC5549 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Single, 4A, 600V, To-220Ac; Repetitive Reverse Voltage Vrrm Max Vishay
68AC5549
Rectifier, Single, 4A, 600V, To-220Ac; Repetitive Reverse Voltage Vrrm Max Vishay 68AC5549
RECTIFIER, SINGLE, 4A, 600V, TO-220AC; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):4A; Diode Configuration:Single ; Forward Voltage VF Max:1.8V; Reverse Recovery Time trr Max:42ns; Forward Surge Current Ifsm RoHS Compliant: Yes

RECTIFIER, SINGLE, 4A, 600V, TO-220AC; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):4A; Diode Configuration:Single; Forward Voltage VF Max:1.8V; Reverse Recovery Time trr Max:42ns; Forward Surge Current Ifsm RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-HFA04TB60-M3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-HFA04TB60-M3
Discrete Semiconductor Products - Diodes - Rectifiers VS-HFA04TB60-M3
DIODE GEN PURP 600V 4A TO220AC

DIODE GEN PURP 600V 4A TO220AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes General Purpose Diodes Rectifiers Rectifiers Rectifiers
Product Number 280-VS-HFA04TB60-M3 1061746-VS-HFA04TB60-M3 VS-HFA04TB60-M3GI-ND VS-HFA04TB60-M3 VS-HFA04TB60-M3 68AC5549 VS-HFA04TB60-M3
Product Name 4A 600V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Single Diodes Rectifiers Rectifier, Single, 4A, 600V, To-220Ac; Repetitive Reverse Voltage Vrrm Max Vishay Discrete Semiconductor Products - Diodes - Rectifiers
RoHS Compliant RoHS RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
VF 2.2 volts 2.2 volts 1.8 volts 2.2 volts
VR 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5807US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 125 amps
IF 6000 mA
trr 30 ns
View Details
B48-2 and B48-2T Series B485G-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Single Diodes - 1727-8605-2-ND - DigiKey
Specs
Tj 175 C (347 F)
View Details
3 suppliers
SMD Diode and Rectifier - 280-8EWF06SPBF - ERSAELECTRONICS PTE. LTD.
View Details
2 suppliers