Diode Array 1 Pair Common Cathode Standard 600V 167A Chassis Mount TO-244AB
DIODE MOD GP 600V 167A TO244AB
Rectifiers 600 Volt 167 Amp Dual 400A IFSM
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | VS-HFA140NJ60CPBF-ND | VS-HFA140NJ60CPBF | VS-HFA140NJ60CPBF |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Arrangement | Common Catode |