DIODE 15 A, 600 V, SILICON, RECTIFIER DIODE, TO-263AB, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMD-220, D2PAK-3, Rectifier Diode Product overview: VS-ETU1506S-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15 A, 600 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 15 A, 600 V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-ETU1506S-M3 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 849458-VS-ETU1506S-M
Series: FRED Pt®
Features: Diode 600 V
Package: Bulk
Family Name: ETU1506
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 48 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Diode Standard 600V 15A Surface Mount TO-263AB (D²PAK)
Vishay VS-ETU1506S-M3 Diode
Vishay VS-ETU1506S-M3 Diode
Vishay VS-ETU1506S-M3 Diode
Rectifiers 15A 600V Ultrafast 40ns
DIODE GEN PURP 600V 15A TO263AB
DIODE GEN PURP 600V 15A TO263AB
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | 2085-VS-ETU1506S-M3 | 849458-VS-ETU1506S-M3 | 112-VS-ETU1506S-M3-ND | 7481194P | 9190950 | VS-ETU1506S-M3 | VS-ETU1506S-M3 | VS-ETU1506S-M3 |
| Product Name | SMD 15 A 600 V Diode and Rectifier | Diodes, Rectifiers - Single - VS-ETU1506S-M3 | Single Diodes | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Rail/Tube | TO-263 | D2PAK; D2pak (to-263) | TO-263AB | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| IO | 15 amps | |||||||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | ||||||
| Diode Type | Diode 600 V |