Vishay Precision Group Single Diodes VS-HFA15TB60-M3

Description
Diode Standard 600V 15A Through Hole TO-220AC
Request a Quote Datasheet
Description
Diode Standard 600V 15A Through Hole TO-220AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - VS-HFA15TB60-M3GI-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 15A Through Hole TO-220AC

Diode Standard 600V 15A Through Hole TO-220AC

Buy Now Datasheet
Diodes, Rectifiers - Single - VS-HFA15TB60-M3 - 920182-VS-HFA15TB60-M3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-HFA15TB60-M3
920182-VS-HFA15TB60-M3
Diodes, Rectifiers - Single - VS-HFA15TB60-M3 920182-VS-HFA15TB60-M3
Manufacturer: Vishay Win Source Part Number: 920182-VS-HFA15TB60- M3 Series: HEXFRED® Features: Diode Standard 600 V 15A Through Hole TO-220AC Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-220-2 Package: Tube Mounting: Through Hole Family Name: HFA15 Categories: Discrete Semiconductor Products Case / Package: TO-220AC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks HTSUS: 8541.10.0080 Other Part Number: VS-HFA15TB60-M3-ND, VS-HFA15TB60-M3GI

Manufacturer: Vishay
Win Source Part Number: 920182-VS-HFA15TB60-M3
Series: HEXFRED®
Features: Diode Standard 600 V 15A Through Hole TO-220AC
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-220-2
Package: Tube
Mounting: Through Hole
Family Name: HFA15
Categories: Discrete Semiconductor Products
Case / Package: TO-220AC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
HTSUS: 8541.10.0080
Other Part Number: VS-HFA15TB60-M3-ND, VS-HFA15TB60-M3GI

Buy Now Datasheet
15A 600V Diode and Rectifier - 280-VS-HFA15TB60-M3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15A 600V Diode and Rectifier
280-VS-HFA15TB60-M3
15A 600V Diode and Rectifier 280-VS-HFA15TB60-M3
Rectifier Diode, 1 Phase, 1 Element, 15A, 600V V(RRM), Silicon, TO-220AC, Product overview: VS-HFA15TB60-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-HFA15TB60-M3 can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Phase, 1 Element, 15A, 600V V(RRM), Silicon, TO-220AC, Product overview: VS-HFA15TB60-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-HFA15TB60-M3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifier - 111620398 - Radwell International
Willingboro, NJ, United States
Bridge Rectifier
111620398
Bridge Rectifier 111620398
RECTIFIER, SINGLE, 15A, 600V, TO-220AC; REPETITIVE REVERSE VOLTAGE VRRM MAX:600V; FORWARD CURRENT IF(AV):15A; DIODE CONFIGURATION:SINGLE ; FORWARD VOLTAGE VF MAX:1.7V; REVERSE RECOVERY TIME TRR MAX:60NS; FORWARD SURGE CURRENT IFSM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

RECTIFIER, SINGLE, 15A, 600V, TO-220AC; REPETITIVE REVERSE VOLTAGE VRRM MAX:600V; FORWARD CURRENT IF(AV):15A; DIODE CONFIGURATION:SINGLE; FORWARD VOLTAGE VF MAX:1.7V; REVERSE RECOVERY TIME TRR MAX:60NS; FORWARD SURGE CURRENT IFSM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Rectifier, Single, 15A, 600V, To-220Ac; Repetitive Reverse Voltage Vrrm Max Vishay - 68AC5556 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Single, 15A, 600V, To-220Ac; Repetitive Reverse Voltage Vrrm Max Vishay
68AC5556
Rectifier, Single, 15A, 600V, To-220Ac; Repetitive Reverse Voltage Vrrm Max Vishay 68AC5556
RECTIFIER, SINGLE, 15A, 600V, TO-220AC; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):15A; Diode Configuration:Single ; Forward Voltage VF Max:1.7V; Reverse Recovery Time trr Max:60ns; Forward Surge Current Ifsm RoHS Compliant: Yes

RECTIFIER, SINGLE, 15A, 600V, TO-220AC; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):15A; Diode Configuration:Single; Forward Voltage VF Max:1.7V; Reverse Recovery Time trr Max:60ns; Forward Surge Current Ifsm RoHS Compliant: Yes

Supplier's Site Datasheet
Single Diodes - VS-HFA15TB60-M3 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
VS-HFA15TB60-M3
Single Diodes VS-HFA15TB60-M3
DIODE GEN PURP 600V 15A TO220AC

DIODE GEN PURP 600V 15A TO220AC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers 600V 15A TO-220 HexFred

Rectifiers 600V 15A TO-220 HexFred

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-HFA15TB60-M3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-HFA15TB60-M3
Discrete Semiconductor Products - Diodes - Rectifiers VS-HFA15TB60-M3
DIODE GEN PURP 600V 15A TO220AC

DIODE GEN PURP 600V 15A TO220AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Radwell International Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers Rectifiers General Purpose Diodes Rectifiers Rectifiers
Product Number VS-HFA15TB60-M3GI-ND 920182-VS-HFA15TB60-M3 280-VS-HFA15TB60-M3 111620398 68AC5556 VS-HFA15TB60-M3 VS-HFA15TB60-M3 VS-HFA15TB60-M3
Product Name Single Diodes Diodes, Rectifiers - Single - VS-HFA15TB60-M3 15A 600V Diode and Rectifier Bridge Rectifier Rectifier, Single, 15A, 600V, To-220Ac; Repetitive Reverse Voltage Vrrm Max Vishay Single Diodes Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Diode Type Diode Standard 600 V 15A Through Hole TO-220AC
RoHS Compliant RoHS RoHS
VF 1.7 volts 2 volts 2 volts
IF 15000 mA
Unlock Full Specs
to access all available technical data