Vishay Intertechnology, Inc. Single Diodes VS-E5PX3006L-N3

Description
Diode Standard 600V 30A Through Hole TO-247AD
Request a Quote Datasheet
Description
Diode Standard 600V 30A Through Hole TO-247AD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 112-VS-E5PX3006L-N3-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 30A Through Hole TO-247AD

Diode Standard 600V 30A Through Hole TO-247AD

Buy Now Datasheet
Diode and Rectifier - 280-VS-E5PX3006L-N3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
280-VS-E5PX3006L-N3
Diode and Rectifier 280-VS-E5PX3006L-N3
Rectifier Diode, Product overview: VS-E5PX3006L-N3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-E5PX3006L-N3 can be used for catalog matching and distributor lookup.

Rectifier Diode, Product overview: VS-E5PX3006L-N3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-E5PX3006L-N3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1366869-VS-E5PX3006L-N3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1366869-VS-E5PX3006L-N3
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1366869-VS-E5PX3006L-N3
Win Source Part Number: 1366869-VS-E5PX3006L -N3 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr: Vishay General Semiconductor - Diodes Division Series: FRED Pt® Package: Tube Product Status: Active Package / Case: TO-247-2 Supplier Device Package: TO-247AD Base Product Number: E5PX3006 Technology: Standard Mounting Type: Through Hole HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 30A Voltage - Forward (Vf) (Max) @ If: 2.1 V @ 30 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Reverse Recovery Time (trr): 41 ns Current - Reverse Leakage @ Vr: 20 µA @ 600 V Operating Temperature - Junction: -55°C ~ 175°C

Win Source Part Number: 1366869-VS-E5PX3006L-N3
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Series: FRED Pt®
Package: Tube
Product Status: Active
Package / Case: TO-247-2
Supplier Device Package: TO-247AD
Base Product Number: E5PX3006
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 30A
Voltage - Forward (Vf) (Max) @ If: 2.1 V @ 30 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 41 ns
Current - Reverse Leakage @ Vr: 20 µA @ 600 V
Operating Temperature - Junction: -55°C ~ 175°C

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-E5PX3006L-N3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-E5PX3006L-N3
Discrete Semiconductor Products - Diodes - Rectifiers VS-E5PX3006L-N3
DIODE GEN PURP 600V 30A TO247AD

DIODE GEN PURP 600V 30A TO247AD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers
Product Number 112-VS-E5PX3006L-N3-ND 280-VS-E5PX3006L-N3 1366869-VS-E5PX3006L-N3 VS-E5PX3006L-N3
Product Name Single Diodes Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
RoHS Compliant RoHS
VF 2.1 volts 2.1 volts
VR 600 volts
Unlock Full Specs
to access all available technical data