Vishay Intertechnology, Inc. 600V 8A Diode and Rectifier VS-HFA08TA60CSTRLP

Description
DIODE ARRAY GP 600V 8A TO263AB Product overview: VS-HFA08TA60CSTRLP from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 8A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-HFA08TA60CSTR LP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY GP 600V 8A TO263AB Product overview: VS-HFA08TA60CSTRLP from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 8A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-HFA08TA60CSTR LP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V 8A Diode and Rectifier - 286-VS-HFA08TA60CSTRLP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 8A Diode and Rectifier
286-VS-HFA08TA60CSTRLP
600V 8A Diode and Rectifier 286-VS-HFA08TA60CSTRLP
DIODE ARRAY GP 600V 8A TO263AB Product overview: VS-HFA08TA60CSTRLP from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 8A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-HFA08TA60CSTR LP can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 600V 8A TO263AB Product overview: VS-HFA08TA60CSTRLP from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 8A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-HFA08TA60CSTRLP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - VS-HFA08TA60CSTRLP - 1043223-VS-HFA08TA60CSTRLP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-HFA08TA60CSTRLP
1043223-VS-HFA08TA60CSTRLP
Diodes, Rectifiers - Arrays - VS-HFA08TA60CSTRLP 1043223-VS-HFA08TA60CSTRLP
Manufacturer: Vishay Win Source Part Number: 1043223-VS-HFA08TA60 CSTRLP Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Voltage - Forward (Vf) (Max) @ If: 2.2V @ 8A Reverse Recovery Time (trr): 42ns Current - Reverse Leakage @ Vr: 3μA @ 600V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 8A Categories: Discrete Semiconductor Products Status: Active Case / Package: D2PAK Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 800

Manufacturer: Vishay
Win Source Part Number: 1043223-VS-HFA08TA60CSTRLP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Voltage - Forward (Vf) (Max) @ If: 2.2V @ 8A
Reverse Recovery Time (trr): 42ns
Current - Reverse Leakage @ Vr: 3μA @ 600V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 8A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 800

Buy Now Datasheet
Diode Arrays - VS-HFA08TA60CSTRLP-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Standard 600V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Standard 600V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-HFA08TA60CSTRLP - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-HFA08TA60CSTRLP
Discrete Semiconductor Products - Diodes - Rectifiers VS-HFA08TA60CSTRLP
DIODE ARRAY GP 600V 8A TO263AB

DIODE ARRAY GP 600V 8A TO263AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-VS-HFA08TA60CSTRLP 1043223-VS-HFA08TA60CSTRLP VS-HFA08TA60CSTRLP-ND VS-HFA08TA60CSTRLP
Product Name 600V 8A Diode and Rectifier Diodes, Rectifiers - Arrays - VS-HFA08TA60CSTRLP Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) D2PAK; D2PAK TO-263-3, D2PAK (2 Leads + Tab), TO-263AB D2PAK
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
Life Cycle Stage Active Removed
Unlock Full Specs
to access all available technical data