Vishay Intertechnology, Inc. Single Diodes VS-HFA16TB120PBF

Description
Diode Standard 1200V 16A Through Hole TO-220AC
Request a Quote Datasheet
Description
Diode Standard 1200V 16A Through Hole TO-220AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - HFA16TB120PBF-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
HFA16TB120PBF-ND
Single Diodes HFA16TB120PBF-ND
Diode Standard 1200V 16A Through Hole TO-220AC

Diode Standard 1200V 16A Through Hole TO-220AC

Buy Now Datasheet
Diodes, Rectifiers - Single - VS-HFA16TB120PBF - 057346-VS-HFA16TB120PBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-HFA16TB120PBF
057346-VS-HFA16TB120PBF
Diodes, Rectifiers - Single - VS-HFA16TB120PBF 057346-VS-HFA16TB120PBF
Manufacturer: Vishay Win Source Part Number: 057346-VS-HFA16TB120 PBF Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1200V (1.2kV) Current - Average Rectified (Io): 16A Voltage - Forward (Vf) (Max) @ If: 3V @ 16A Reverse Recovery Time (trr): 135ns Current - Reverse Leakage @ Vr: 20μA @ 1200V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: Vishay
Win Source Part Number: 057346-VS-HFA16TB120PBF
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200V (1.2kV)
Current - Average Rectified (Io): 16A
Voltage - Forward (Vf) (Max) @ If: 3V @ 16A
Reverse Recovery Time (trr): 135ns
Current - Reverse Leakage @ Vr: 20μA @ 1200V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet
1.2KV 16A Diode and Rectifier - 280-VS-HFA16TB120PBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2KV 16A Diode and Rectifier
280-VS-HFA16TB120PBF
1.2KV 16A Diode and Rectifier 280-VS-HFA16TB120PBF
DIODE GEN PURP 1.2KV 16A TO220AC Product overview: VS-HFA16TB120PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 16A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 16A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-HFA16TB120PBF can be used for catalog matching and distributor lookup.

DIODE GEN PURP 1.2KV 16A TO220AC Product overview: VS-HFA16TB120PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 16A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 16A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-HFA16TB120PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-HFA16TB120PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-HFA16TB120PBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-HFA16TB120PBF
DIODE GEN PURP 1.2KV 16A TO220AC

DIODE GEN PURP 1.2KV 16A TO220AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number HFA16TB120PBF-ND 057346-VS-HFA16TB120PBF 280-VS-HFA16TB120PBF VS-HFA16TB120PBF
Product Name Single Diodes Diodes, Rectifiers - Single - VS-HFA16TB120PBF 1.2KV 16A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Diode Type Standard
VF 3 volts 3 volts
VR 1200 volts
IR 0.0200 mA
Unlock Full Specs
to access all available technical data