Diode Standard 600V 30A Through Hole TO-247AD
Rectifiers 600V 30A FRED Pt TO-247 LL 2L
DIODE GEN PURP 600V 30A TO247AD
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | VS-E4PH3006L-N3GI-ND | VS-E4PH3006L-N3 | VS-E4PH3006L-N3 |
| Product Name | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) |