Diode Standard 1200V 16A Surface Mount TO-263AB (D²PAK)
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 775991-VS-HFA16TB120
Series: Automotive, AEC-Q101, HEXFRED
Packaging: Tube
Speed: Fast Recovery = 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Diode Type: Standard
Current - Average Rectified (Io): 16A
Reverse Recovery Time (trr): 90ns
Current - Reverse Leakage @ Vr: 20μA @ 1200V
Operating Temperature - Junction: -55°C ~ 150°C
Family Name: VS-HFA16TB120S
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-263 (D2Pak)
Voltage - Forward (Vf) (Maximum) @ If: 3V @ 16A
Voltage - DC Reverse (Vr) (Maximum): 1200V
Alternative Parts (Cross-Reference): STTH2002G; STTH20R04G; STTH15L06G; ISL9R18120S3ST_Q;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Diode Switching 16A 3-Pin(2+Tab) D2PAK Tube Automotive AEC-Q101 Product overview: VS-HFA16TB120SHM3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 16A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 16A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-HFA16TB120SHM
DIODE GEN PURP 1.2KV 16A TO263AB
DIODE GEN PURP 1.2KV 16A TO263AB
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | VS-HFA16TB120SHM3-ND | 775991-VS-HFA16TB120SHM3 | 280-VS-HFA16TB120SHM3 | VS-HFA16TB120SHM3 | VS-HFA16TB120SHM3 | VS-HFA16TB120SHM3 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - VS-HFA16TB120SHM3 | Automotive 16A Diode and Rectifier | Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | |||
| Diode Type | Standard | |||||
| VF | 3 volts | 3 volts | 3 volts | |||
| VR | 1200 volts | 1200 volts | ||||
| IR | 0.0200 mA | 0.0200 mA |