Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 799225-VS-EPU6006LHN
Series: *
Family Name: VS-EPU6006L
Categories: Discrete Semiconductor Products
Alternative Parts (Cross-Reference): STTH60L06W; STTH6006W; STTH80S06W; STTH60RQ06WL;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 25
Rectifiers 600V 60A FRED Pt TO-247 LL 2L Product overview: VS-EPU6006LHN3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 60A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-EPU6006LHN3 can be used for catalog matching and distributor lookup.
Diode Standard 600V 60A Through Hole TO-247AD
Rectifiers 600V 60A FRED Pt TO-247 LL 2L
DIODE GEN PURP 600V 60A TO247AD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 799225-VS-EPU6006LHN3 | 2085-VS-EPU6006LHN3 | VS-EPU6006LHN3GI-ND | VS-EPU6006LHN3 | VS-EPU6006LHN3 |
| Product Name | Diodes, Rectifiers - Single - VS-EPU6006LHN3 | 600V 60A Diode and Rectifier | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tube | TO-247AD-2L |