Rectifier Diode, Product overview: VS-E5PX6012L-N3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-E5PX6012L-N3
Diode Standard 1200V 60A Through Hole TO-247AD
Win Source Part Number: 1356569-VS-E5PX6012L
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Series: FRED Pt®
Package: Tube
Product Status: Active
Package / Case: TO-247-2
Supplier Device Package: TO-247AD
Base Product Number: E5PX6012
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 1200 V
Current - Average Rectified (Io): 60A
Voltage - Forward (Vf) (Max) @ If: 3.15 V @ 60 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 120 ns
Current - Reverse Leakage @ Vr: 50 µA @ 1200 V
Operating Temperature - Junction: -55°C ~ 175°C
DIODE GEN PURP 1.2KV 60A TO247AD
RECTIFIER, SINGLE, 60A, 1.2KV, TO-247AD; Repetitive Reverse Voltage Vrrm Max:1.2kV; Forward Current If(AV):60A; Diode Configuration:Single
DIODE GEN PURP 1.2KV 60A TO247AD
Rectifiers 1200V, 60A TO-247 LL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | 2085-VS-E5PX6012L-N3 | VS-E5PX6012L-N3-ND | 1356569-VS-E5PX6012L-N3 | VS-E5PX6012L-N3 | 99AC0695 | VS-E5PX6012L-N3 | VS-E5PX6012L-N3 |
| Product Name | Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, Single, 60A, 1.2Kv, To-247Ad; Repetitive Reverse Voltage Vrrm Max Vishay | Single Diodes | Rectifiers |
| RoHS Compliant | RoHS | RoHS | |||||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||||
| VF | 3.15 volts | 3.15 volts | 3.15 volts | 3.15 volts | |||
| VR | 1200 volts | 1200 volts | |||||
| IR | 0.0500 mA | 0.0500 mA |