Bridge Rectifier Single Phase Standard 1kV QC Terminal GBPC-A
Bridge Rectifier Diode, 1 Phase, 25A, 1000V V(RRM), Silicon, ROHS COMPLIANT, PLASTIC, GBPCA, 4 PIN Product overview: VS-GBPC2510A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A, 1000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 25A, 1000V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-VS-GBPC2510A can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 775003-VS-GBPC2510A
Packaging: Tray
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 4-Square, GBPC-A
Mounting: QC Terminal
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 25A
Current - Reverse Leakage @ Vr: 2mA @ 1000V
Family Name: VS-GBPC2510A
Categories: Discrete Semiconductor Products
Manufacturer Package: GBPC-A
Voltage - Peak Reverse (Maximum): 1000V
Alternative Parts (Cross-Reference): MB2510; VPI 25100;
ECCN: EAR99
Estimated EOL Date: 2033
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Bridge rectifier,GBPC2510A 25A 1000V
Bridge rectifier,GBPC2510A 25A 1000V
BRIDGE RECT 1P 1KV 25A GBPC-A
Bridge Rectifiers 1000 Volt 25 Amp
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | GBPC2510A-ND | 299-VS-GBPC2510A | 775003-VS-GBPC2510A | 3954297 | VS-GBPC2510A | VS-GBPC2510A |
| Product Name | Bridge Rectifiers | 25A 1000V Diode and Rectifier | Bridge Rectifiers - VS-GBPC2510A | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | Bridge | ||||
| Package | 4-Square, GBPC-A | Bulk | Gbpc-a | GBPC-A | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| RoHS Compliant | RoHS | RoHS |