Vishay Intertechnology, Inc. Single Diodes VS-HFA08TB60STRLP

Description
Diode Standard 600V 8A (DC) Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet
Description
Diode Standard 600V 8A (DC) Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - VS-HFA08TB60STRLP-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 8A (DC) Surface Mount TO-263AB (D²PAK)

Diode Standard 600V 8A (DC) Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Diodes, Rectifiers - Single - VS-HFA08TB60STRLP - 1043225-VS-HFA08TB60STRLP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-HFA08TB60STRLP
1043225-VS-HFA08TB60STRLP
Diodes, Rectifiers - Single - VS-HFA08TB60STRLP 1043225-VS-HFA08TB60STRLP
Manufacturer: Vishay Win Source Part Number: 1043225-VS-HFA08TB60 STRLP Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 8A (DC) Voltage - Forward (Vf) (Max) @ If: 1.7V @ 8A Reverse Recovery Time (trr): 55ns Current - Reverse Leakage @ Vr: 5μA @ 600V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: D2PAK Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 800

Manufacturer: Vishay
Win Source Part Number: 1043225-VS-HFA08TB60STRLP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 8A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.7V @ 8A
Reverse Recovery Time (trr): 55ns
Current - Reverse Leakage @ Vr: 5μA @ 600V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 800

Buy Now Datasheet
600V 8A Diode and Rectifier - 280-VS-HFA08TB60STRLP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 8A Diode and Rectifier
280-VS-HFA08TB60STRLP
600V 8A Diode and Rectifier 280-VS-HFA08TB60STRLP
DIODE GEN PURP 600V 8A TO263AB Product overview: VS-HFA08TB60STRLP from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-HFA08TB60STRL P can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V 8A TO263AB Product overview: VS-HFA08TB60STRLP from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-HFA08TB60STRLP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-HFA08TB60STRLP - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-HFA08TB60STRLP
Discrete Semiconductor Products - Diodes - Rectifiers VS-HFA08TB60STRLP
DIODE GEN PURP 600V 8A TO263AB

DIODE GEN PURP 600V 8A TO263AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number VS-HFA08TB60STRLP-ND 1043225-VS-HFA08TB60STRLP 280-VS-HFA08TB60STRLP VS-HFA08TB60STRLP
Product Name Single Diodes Diodes, Rectifiers - Single - VS-HFA08TB60STRLP 600V 8A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Diode Type Standard
VF 1.7 volts 1.7 volts
VR 600 volts
IR 0.0050 mA
Unlock Full Specs
to access all available technical data