Bridge rectifier,GBPC3512W 35A 1200V
Bridge rectifier,GBPC3512W 35A 1200V
Bridge Rectifier Diode, 1 Phase, 35A, 1200V V(RRM), Silicon, ROHS COMPLIANT, PLASTIC, GBPCW, 4 PIN Product overview: VS-GBPC3512W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35A, 1200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35A, 1200V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-VS-GBPC3512W can be used for catalog matching and distributor lookup.
Bridge Rectifier Single Phase Standard 1.2kV Through Hole GBPC-W
BRIDGE RECT 1P 1.2KV 35A GBPC-W
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 3954461 | 299-VS-GBPC3512W | GBPC3512W-ND | VS-GBPC3512W |
| Product Name | Bridge Rectifiers | 35A 1200V Diode and Rectifier | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | Bridge | ||
| Package | Gbpc-w | Bulk | 4-Square, GBPC-W | |
| RoHS Compliant | RoHS | RoHS |