Diode Standard 1200V 30A Through Hole TO-247AC Modified
Manufacturer: Vishay
Win Source Part Number: 001569-VS-HFA30PB120
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200V (1.2kV)
Current - Average Rectified (Io): 30A
Voltage - Forward (Vf) (Max) @ If: 4.1V @ 30A
Reverse Recovery Time (trr): 170ns
Current - Reverse Leakage @ Vr: 40μA @ 1200V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247AC Modified
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
DIODE GP 1.2KV 30A TO247AC Product overview: VS-HFA30PB120PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-HFA30PB120PBF
DIODE GP 1.2KV 30A TO247AC
FAST DIODE, 30A, 1.2KV, TO-247AC; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:30A; Diode Configuration:Single
Rectifiers 1200V 30A HEXFRED TO-247 (2 LEAD)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers |
| Product Number | HFA30PB120PBF-ND | 001569-VS-HFA30PB120PBF | 280-VS-HFA30PB120PBF | VS-HFA30PB120PBF | 19K8138 | VS-HFA30PB120PBF |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - VS-HFA30PB120PBF | 1.2KV 30A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Fast Diode, 30A, 1.2Kv, To-247Ac; Repetitive Peak Reverse Voltage Vishay | Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | |||
| Diode Type | Standard | |||||
| VF | 4.1 volts | 4.1 volts | 5.7 volts | |||
| VR | 1200 volts | |||||
| IR | 0.0400 mA |