Vishay Precision Group 1.2KV 6A Diode and Rectifier VS-HFA06TB120PBF

Description
DIODE GEN PURP 1.2KV 6A TO220AC Product overview: VS-HFA06TB120PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-HFA06TB120PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 1.2KV 6A TO220AC Product overview: VS-HFA06TB120PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-HFA06TB120PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.2KV 6A Diode and Rectifier - 280-VS-HFA06TB120PBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2KV 6A Diode and Rectifier
280-VS-HFA06TB120PBF
1.2KV 6A Diode and Rectifier 280-VS-HFA06TB120PBF
DIODE GEN PURP 1.2KV 6A TO220AC Product overview: VS-HFA06TB120PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-HFA06TB120PBF can be used for catalog matching and distributor lookup.

DIODE GEN PURP 1.2KV 6A TO220AC Product overview: VS-HFA06TB120PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-HFA06TB120PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - VS-HFA06TB120PBF - 775983-VS-HFA06TB120PBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-HFA06TB120PBF
775983-VS-HFA06TB120PBF
Diodes, Rectifiers - Single - VS-HFA06TB120PBF 775983-VS-HFA06TB120PBF
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 775983-VS-HFA06TB120 PBF Series: HEXFRED Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-2 Diode Type: Standard Current - Average Rectified (Io): 6A Reverse Recovery Time (trr): 80ns Current - Reverse Leakage @ Vr: 5μA @ 1200V Operating Temperature - Junction: -55°C ~ 150°C Family Name: VS-HFA06TB120 Categories: Discrete Semiconductor Products Manufacturer Package: TO-220AC Voltage - Forward (Vf) (Maximum) @ If: 3V @ 6A Voltage - DC Reverse (Vr) (Maximum): 1200V Alternative Parts (Cross-Reference): VS-HFA06TB120-M3; Introduction Date: June 14, 2011 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 775983-VS-HFA06TB120PBF
Series: HEXFRED
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-2
Diode Type: Standard
Current - Average Rectified (Io): 6A
Reverse Recovery Time (trr): 80ns
Current - Reverse Leakage @ Vr: 5μA @ 1200V
Operating Temperature - Junction: -55°C ~ 150°C
Family Name: VS-HFA06TB120
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AC
Voltage - Forward (Vf) (Maximum) @ If: 3V @ 6A
Voltage - DC Reverse (Vr) (Maximum): 1200V
Alternative Parts (Cross-Reference): VS-HFA06TB120-M3;
Introduction Date: June 14, 2011
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet
Single Diodes - HFA06TB120PBF-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
HFA06TB120PBF-ND
Single Diodes HFA06TB120PBF-ND
Diode Standard 1200V 6A Through Hole TO-220AC

Diode Standard 1200V 6A Through Hole TO-220AC

Buy Now Datasheet
Ultrafast Diode, 6A, 1.2Kv, To-220Ac; Repetitive Peak Reverse Voltage Vishay - 63J6640 - Newark, An Avnet Company
Chicago, IL, United States
Ultrafast Diode, 6A, 1.2Kv, To-220Ac; Repetitive Peak Reverse Voltage Vishay
63J6640
Ultrafast Diode, 6A, 1.2Kv, To-220Ac; Repetitive Peak Reverse Voltage Vishay 63J6640
ULTRAFAST DIODE, 6A, 1.2KV, TO-220AC; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:6A; Diode Configuration:Single ; Forward Voltage Max:3.9V; Reverse Recovery Time:80ns; Forward Surge Current:80A; No. of Pins:2Pins RoHS Compliant: Yes

ULTRAFAST DIODE, 6A, 1.2KV, TO-220AC; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:6A; Diode Configuration:Single; Forward Voltage Max:3.9V; Reverse Recovery Time:80ns; Forward Surge Current:80A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - VS-HFA06TB120PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-HFA06TB120PBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-HFA06TB120PBF
DIODE GEN PURP 1.2KV 6A TO220AC

DIODE GEN PURP 1.2KV 6A TO220AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Diodes Rectifiers
Product Number 280-VS-HFA06TB120PBF 775983-VS-HFA06TB120PBF HFA06TB120PBF-ND 63J6640 VS-HFA06TB120PBF
Product Name 1.2KV 6A Diode and Rectifier Diodes, Rectifiers - Single - VS-HFA06TB120PBF Single Diodes Ultrafast Diode, 6A, 1.2Kv, To-220Ac; Repetitive Peak Reverse Voltage Vishay Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube
RoHS Compliant RoHS RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
VF 3 volts 3.9 volts 3 volts
Unlock Full Specs
to access all available technical data