Diode Standard 600V 8A (DC) Surface Mount D-PAK (TO-252AA)
Manufacturer: Vishay
Win Source Part Number: 057344-VS-HFA08SD60S
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 8A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.7V @ 8A
Reverse Recovery Time (trr): 55ns
Current - Reverse Leakage @ Vr: 5μA @ 600V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: D-PAK (TO-252AA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 75
DIODE GEN PURP 600V 8A DPAK Product overview: VS-HFA08SD60SPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 8A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-HFA08SD60SPBF
DIODE GEN PURP 600V 8A DPAK
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | VS-HFA08SD60SPBF-ND | 057344-VS-HFA08SD60SPBF | 280-VS-HFA08SD60SPBF | VS-HFA08SD60SPBF |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - VS-HFA08SD60SPBF | 600V 8A DPAK Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | |
| Diode Type | Standard | |||
| VF | 1.7 volts | 1.7 volts | ||
| VR | 600 volts | |||
| IR | 0.0050 mA |