Diode Standard 600V 8A Through Hole TO-220-2 Full Pack
Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1325807-VS-ETH0806FP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Bulk
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 50
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 2.65 V @ 8 A
Reverse Recovery Time (trr): 21 ns
Current - Reverse Leakage @ Vr: 12 µA @ 600 V
Operating Temperature - Junction: -65°C ~ 175°C
Supplier Device Package: TO-220-2 Full Pack
Case / Package: TO-220-2 Full Pack
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: VSETH0806FPM3
Base Product Number: ETH0806
RoHS Status: ROHS3 Compliant
DIODE 8 A, 600 V, SILICON, RECTIFIER DIODE, TO-220, HALOGEN FREE AND ROHS COMPLIANT, TO-220, FULL PACK-2, Rectifier Diode Product overview: VS-ETH0806FP-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 A, 600 V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8 A, 600 V, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-ETH0806FP-M3 can be used for catalog matching and distributor lookup.
DIODE GP 600V 8A TO220-2FP
DIODE GP 600V 8A TO220-2FP
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 7481140 | 7481140P | VS-ETH0806FP-M3-ND | 1325807-VS-ETH0806FP-M3 | 280-VS-ETH0806FP-M3 | VS-ETH0806FP-M3 | VS-ETH0806FP-M3 |
| Product Name | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | 8 A 600 V TO-220 Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Rectifier Configuration / Technology | Fast Recovery Rectifier | ||||||
| Package | TO-220; To-220fp | TO-220; TO-220FP | Bulk | TO-220 | |||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| trr | 39 ns | 21 ns | 21 ns | ||||
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) |