600 V 15 A FRED Pt Gen. 5 AEC-Q101
600 V 15 A FRED Pt Gen. 5 AEC-Q101
600 V 15 A FRED Pt Gen. 5 AEC-Q101
Diode Standard 600V 15A Through Hole TO-220AC
DIODE GEN PURP 600V 15A TO220AC
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers |
| Product Number | 2385717 | 112-VS-E5TH1506THN3-ND | VS-E5TH1506THN3 |
| Product Name | Schottky Diodes & Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | TO-247; TO-247AD 2L | TO-220 |