Vishay Precision Group Diodes, Rectifiers - Single - VS-ETH3006S-M3 VS-ETH3006S-M3

Description
Manufacturer: Vishay Win Source Part Number: 903008-VS-ETH3006S-M 3 Series: FRED Pt® Features: Diode Standard 600 V 30A Surface Mount TO-263AB (D²PAK) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Bulk Mounting: Surface Mount Family Name: ETH3006 Categories: Discrete Semiconductor Products Case / Package: TO-263AB (D2PAK) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 903008-VS-ETH3006S-M 3 Series: FRED Pt® Features: Diode Standard 600 V 30A Surface Mount TO-263AB (D²PAK) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Bulk Mounting: Surface Mount Family Name: ETH3006 Categories: Discrete Semiconductor Products Case / Package: TO-263AB (D2PAK) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - VS-ETH3006S-M3 - 903008-VS-ETH3006S-M3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-ETH3006S-M3
903008-VS-ETH3006S-M3
Diodes, Rectifiers - Single - VS-ETH3006S-M3 903008-VS-ETH3006S-M3
Manufacturer: Vishay Win Source Part Number: 903008-VS-ETH3006S-M 3 Series: FRED Pt® Features: Diode Standard 600 V 30A Surface Mount TO-263AB (D²PAK) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Bulk Mounting: Surface Mount Family Name: ETH3006 Categories: Discrete Semiconductor Products Case / Package: TO-263AB (D2PAK) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 903008-VS-ETH3006S-M3
Series: FRED Pt®
Features: Diode Standard 600 V 30A Surface Mount TO-263AB (D²PAK)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Bulk
Mounting: Surface Mount
Family Name: ETH3006
Categories: Discrete Semiconductor Products
Case / Package: TO-263AB (D2PAK)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 48 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Single Diodes - VS-ETH3006S-M3-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
VS-ETH3006S-M3-ND
Single Diodes VS-ETH3006S-M3-ND
Diode Standard 600V 30A Surface Mount TO-263AB (D²PAK)

Diode Standard 600V 30A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
SMD 30 A 600 V Diode and Rectifier - 2085-VS-ETH3006S-M3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 30 A 600 V Diode and Rectifier
2085-VS-ETH3006S-M3
SMD 30 A 600 V Diode and Rectifier 2085-VS-ETH3006S-M3
DIODE 30 A, 600 V, SILICON, RECTIFIER DIODE, TO-263AB, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMD-220, D2PAK-3, Rectifier Diode Product overview: VS-ETH3006S-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30 A, 600 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 30 A, 600 V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-ETH3006S-M3 can be used for catalog matching and distributor lookup.

DIODE 30 A, 600 V, SILICON, RECTIFIER DIODE, TO-263AB, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMD-220, D2PAK-3, Rectifier Diode Product overview: VS-ETH3006S-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30 A, 600 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 30 A, 600 V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-ETH3006S-M3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-ETH3006S-M3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-ETH3006S-M3
Discrete Semiconductor Products - Diodes - Rectifiers VS-ETH3006S-M3
DIODE GEN PURP 600V 30A TO263AB

DIODE GEN PURP 600V 30A TO263AB

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
VS-ETH3006S-M3
Rectifiers VS-ETH3006S-M3
Rectifiers 30A 600V Hyperfast 26ns

Rectifiers 30A 600V Hyperfast 26ns

Buy Now Datasheet
Rectifiers 30A 600V Hyperfast 26ns - 884-VS-ETH3006S-M3 - Utmel Electronic Limited
Hong Kong, China
Rectifiers 30A 600V Hyperfast 26ns
884-VS-ETH3006S-M3
Rectifiers 30A 600V Hyperfast 26ns 884-VS-ETH3006S-M3
Rectifiers 30A 600V Hyperfast 26ns

Rectifiers 30A 600V Hyperfast 26ns

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Diodes Diodes Rectifiers Rectifiers Rectifiers Diodes
Product Number 903008-VS-ETH3006S-M3 VS-ETH3006S-M3-ND 2085-VS-ETH3006S-M3 VS-ETH3006S-M3 VS-ETH3006S-M3 884-VS-ETH3006S-M3
Product Name Diodes, Rectifiers - Single - VS-ETH3006S-M3 Single Diodes SMD 30 A 600 V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers Rectifiers 30A 600V Hyperfast 26ns
Diode Type Diode Standard 600 V 30A Surface Mount TO-263AB (D²PAK) Standard
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Package Rail/Tube D2PAK TO-263AB-3
RoHS Compliant RoHS RoHS
IO 30 amps
Unlock Full Specs
to access all available technical data