DIODE SCHOTTKY 45V 9A DO204AR Product overview: VS-90SQ045 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 9A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 9A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-90SQ045 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1041767-VS-90SQ045
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Standard Package: 300
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45 V
Current - Average Rectified (Io): 9A
Voltage - Forward (Vf) (Max) @ If: 480 mV @ 9 A
Current - Reverse Leakage @ Vr: 1.75 mA @ 45 V
Operating Temperature - Junction: -55°C ~ 150°C
Mounting Type: Through Hole
Package / Case: DO-204AR, Axial
Supplier Device Package: DO-204AR
Alternative Parts (Cross-Reference): VS-10TQ045PBF; VT2045C-M3/4W; VS-10TQ035PBF; STPS1045D; STPS10L60D; STPS2045CTVS90SQ045;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: VS-90SQ045-ND,*90SQ0
Base Product Number: 90SQ045
Product Status: Obsolete
Diode Schottky 45V 9A Through Hole DO-204AR
DIODE SCHOTTKY 45V 9A DO204AR
SCHOTTKY RECTIFIER, 9A 45V DO-204AR; Repetitive Peak Reverse Voltage:45V; Average Forward Current:9A; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 280-VS-90SQ045 | 1041767-VS-90SQ045 | 90SQ045-ND | VS-90SQ045 | 07B4553 |
| Product Name | Schottky 45V 9A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, 9A 45V Do-204Ar; Repetitive Peak Reverse Voltage Vishay |
| Package | Bulk | DO-204AR, Axial | DO-204AR | ||
| RoHS Compliant | RoHS | RoHS | |||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| VF | 0.4800 volts | 0.4800 volts | 0.4800 volts |