DIODE ARRAY GP 600V 8A TO263AB Product overview: VS-HFA08TA60CSPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 8A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-HFA08TA60CSPB
Manufacturer: Vishay
Win Source Part Number: 1043222-VS-HFA08TA60
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Voltage - Forward (Vf) (Max) @ If: 2.2V @ 8A
Reverse Recovery Time (trr): 42ns
Current - Reverse Leakage @ Vr: 3μA @ 600V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 8A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
Diode Array 1 Pair Common Cathode Standard 600V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
DIODE ARRAY GP 600V 8A TO263AB
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 286-VS-HFA08TA60CSPBF | 1043222-VS-HFA08TA60CSPBF | VS-HFA08TA60CSPBF-ND | VS-HFA08TA60CSPBF |
| Product Name | 600V 8A Diode and Rectifier | Diodes, Rectifiers - Arrays - VS-HFA08TA60CSPBF | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tube | D2PAK; D2PAK | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | D2PAK |
| RoHS Compliant | RoHS | |||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Diode Type | Standard | |||
| Life Cycle Stage | Active | Removed |