Vishay Intertechnology, Inc. Single Diodes VS-HFA08PB120PBF

Description
Diode Standard 1200V 8A Through Hole TO-247AC Modified
Request a Quote Datasheet
Description
Diode Standard 1200V 8A Through Hole TO-247AC Modified
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - HFA08PB120PBF-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
HFA08PB120PBF-ND
Single Diodes HFA08PB120PBF-ND
Diode Standard 1200V 8A Through Hole TO-247AC Modified

Diode Standard 1200V 8A Through Hole TO-247AC Modified

Buy Now Datasheet
Diodes, Rectifiers - Single - VS-HFA08PB120PBF - 775984-VS-HFA08PB120PBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-HFA08PB120PBF
775984-VS-HFA08PB120PBF
Diodes, Rectifiers - Single - VS-HFA08PB120PBF 775984-VS-HFA08PB120PBF
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 775984-VS-HFA08PB120 PBF Series: HEXFRED Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-247-2 Diode Type: Standard Current - Average Rectified (Io): 8A Reverse Recovery Time (trr): 95ns Current - Reverse Leakage @ Vr: 10μA @ 1200V Operating Temperature - Junction: -55°C ~ 150°C Family Name: VS-HFA08PB120 Categories: Discrete Semiconductor Products Manufacturer Package: TO-247AC Modified Voltage - Forward (Vf) (Maximum) @ If: 3.3V @ 8A Voltage - DC Reverse (Vr) (Maximum): 1200V Alternative Parts (Cross-Reference): ERD51-12; SID01-12; VS-HFA08PB120-N3; Introduction Date: June 14, 2011 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 775984-VS-HFA08PB120PBF
Series: HEXFRED
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-247-2
Diode Type: Standard
Current - Average Rectified (Io): 8A
Reverse Recovery Time (trr): 95ns
Current - Reverse Leakage @ Vr: 10μA @ 1200V
Operating Temperature - Junction: -55°C ~ 150°C
Family Name: VS-HFA08PB120
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-247AC Modified
Voltage - Forward (Vf) (Maximum) @ If: 3.3V @ 8A
Voltage - DC Reverse (Vr) (Maximum): 1200V
Alternative Parts (Cross-Reference): ERD51-12; SID01-12; VS-HFA08PB120-N3;
Introduction Date: June 14, 2011
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
1.2KV 8A Diode and Rectifier - 280-VS-HFA08PB120PBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2KV 8A Diode and Rectifier
280-VS-HFA08PB120PBF
1.2KV 8A Diode and Rectifier 280-VS-HFA08PB120PBF
DIODE GP 1.2KV 8A TO247AC Product overview: VS-HFA08PB120PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-HFA08PB120PBF can be used for catalog matching and distributor lookup.

DIODE GP 1.2KV 8A TO247AC Product overview: VS-HFA08PB120PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-HFA08PB120PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers 1200V 8A HEXFRED TO-247 (2 LEAD)

Rectifiers 1200V 8A HEXFRED TO-247 (2 LEAD)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-HFA08PB120PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-HFA08PB120PBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-HFA08PB120PBF
DIODE GP 1.2KV 8A TO247AC

DIODE GP 1.2KV 8A TO247AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers Rectifiers
Product Number HFA08PB120PBF-ND 775984-VS-HFA08PB120PBF 280-VS-HFA08PB120PBF VS-HFA08PB120PBF VS-HFA08PB120PBF
Product Name Single Diodes Diodes, Rectifiers - Single - VS-HFA08PB120PBF 1.2KV 8A Diode and Rectifier Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Diode Type Standard
VF 3.3 volts 3.3 volts
VR 1200 volts
IR 0.0100 mA
Unlock Full Specs
to access all available technical data