Diode Standard, Reverse Polarity 400V 95A Stud Mount DO-203AB (DO-5)
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 766533-VS-95PFR40W
Packaging: Bulk
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-203AB, DO-5, Stud
Mounting: Stud Mount
Diode Type: Standard
Current - Average Rectified (Io): 95A
Operating Temperature - Junction: -55°C ~ 180°C
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-203AB (DO-5)
Voltage - Forward (Vf) (Maximum) @ If: 1.4V @ 267A
Voltage - DC Reverse (Vr) (Maximum): 400V
Estimated EOL Date: Unknown
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Rectifiers 95 Amp 400 Volt 2090 Amp IFSM Product overview: VS-95PFR40W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-95PFR40W can be used for catalog matching and distributor lookup.
DIODE GP REV 400V 95A DO203AB
Rectifiers 95 Amp 400 Volt 2090 Amp IFSM
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Step Recovery Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | VS-95PFR40W-ND | 766533-VS-95PFR40W | 280-VS-95PFR40W | VS-95PFR40W | VS-95PFR40W |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - VS-95PFR40W | Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -55 to 180 C (-67 to 356 F) | -55 to 180 C (-67 to 356 F) | -55 C (-67 F) | ||
| Configuration | Single | ||||
| VF | 1.4 volts | 1.4 volts | |||
| VR | 400 volts |