Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 774999-VS-GBPC2506A
Packaging: Tray
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 4-Square, GBPC-A
Mounting: QC Terminal
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 25A
Current - Reverse Leakage @ Vr: 2mA @ 600V
Family Name: VS-GBPC2506A
Categories: Discrete Semiconductor Products
Manufacturer Package: GBPC-A
Voltage - Peak Reverse (Maximum): 600V
ECCN: EAR99
Country of Origin: India
Estimated EOL Date: 2033
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Bridge Rectifier Single Phase Standard 600V QC Terminal GBPC-A
Bridge Rectifier Diode, 1 Phase, 25A, 600V V(RRM), Silicon, ROHS COMPLIANT, PLASTIC, GBPCA, 4 PIN Product overview: VS-GBPC2506A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 25A, 600V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-VS-GBPC2506A can be used for catalog matching and distributor lookup.
Bridge rectifier,GBPC2506A 25A 600V
Bridge rectifier,GBPC2506A 25A 600V
BRIDGE RECT 1P 600V 25A GBPC-A
BRIDGE RECT 1P 600V 25A GBPC-A
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes | Rectifiers |
| Product Number | 774999-VS-GBPC2506A | GBPC2506A-ND | 299-VS-GBPC2506A | 3954253 | VS-GBPC2506A | VS-GBPC2506A |
| Product Name | Bridge Rectifiers - VS-GBPC2506A | Bridge Rectifiers | 25A 600V Diode and Rectifier | Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Diode Type | Single Phase | |||||
| IR | 2 mA | 2 mA | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Rectifier Configuration / Technology | Bridge | Bridge |