Bridge Rectifier Single Phase Standard 1.2kV QC Terminal GBPC-A
Bridge Rectifier Diode, 1 Phase, 35A, 1200V V(RRM), Silicon, ROHS COMPLIANT, PLASTIC, GBPCA, 4 PIN Product overview: VS-GBPC3512A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35A, 1200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35A, 1200V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-VS-GBPC3512A can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 775007-VS-GBPC3512A
Packaging: Bulk
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 4-Square, GBPC-A
Mounting: QC Terminal
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 35A
Current - Reverse Leakage @ Vr: 2mA @ 1200V
Family Name: VS-GBPC3512A
Categories: Discrete Semiconductor Products
Manufacturer Package: GBPC-A
Voltage - Peak Reverse (Maximum): 1200V
Country of Origin: India
Estimated EOL Date: 2033
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Bridge rectifier,GBPC3512A 35A 1200V
Bridge rectifier,GBPC3512A 35A 1200V
Bridge Rectifiers 1200 Volt 35 Amp
BRIDGE RECT 1P 1.2KV 35A GBPC-A
BRIDGE RECTIFIER DIODE, SINGLE, 1.2 KV, 35 AMP, MODULE, 1.1 V, 4, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER 35A 1200V 1-PH
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Radwell International | Galco Industrial Electronics | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Diodes |
| Product Number | GBPC3512A-ND | 299-VS-GBPC3512A | 775007-VS-GBPC3512A | 3954455 | VS-GBPC3512A | VS-GBPC3512A | 31384881 | VS-GBPC3512A |
| Product Name | Bridge Rectifiers | 35A 1200V Diode and Rectifier | Bridge Rectifiers - VS-GBPC3512A | Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifier | VISH Single Phase Standard Diode |
| Rectifier Configuration / Technology | Bridge | Bridge | ||||||
| Package | 4-Square, GBPC-A | Bulk | Gbpc-a | GBPC-A | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| RoHS Compliant | RoHS | RoHS | ||||||
| IO | 35 amps |