Vishay Intertechnology, Inc. Diode Arrays VS-CZH6106FP-M3

Description
Diode Array 1 Pair Common Cathode Standard 600V 30A Through Hole SC-94
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Standard 600V 30A Through Hole SC-94
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 112-VS-CZH6106FP-M3-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Standard 600V 30A Through Hole SC-94

Diode Array 1 Pair Common Cathode Standard 600V 30A Through Hole SC-94

Buy Now Datasheet
Schottky Diodes & Rectifiers - 2437129 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2437129
Schottky Diodes & Rectifiers 2437129
Vishay VS-CZH6106FP-M3

Vishay VS-CZH6106FP-M3

Supplier's Site
Schottky Diodes & Rectifiers - 2437128 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2437128
Schottky Diodes & Rectifiers 2437128
Vishay VS-CZH6106FP-M3

Vishay VS-CZH6106FP-M3

Supplier's Site
Schottky Diodes & Rectifiers - 2437129P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2437129P
Schottky Diodes & Rectifiers 2437129P
Vishay VS-CZH6106FP-M3

Vishay VS-CZH6106FP-M3

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - VS-CZH6106FP-M3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-CZH6106FP-M3
Discrete Semiconductor Products - Diodes - Rectifiers VS-CZH6106FP-M3
DIODE ARRAY GP 600V 30A TO3PF

DIODE ARRAY GP 600V 30A TO3PF

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited
Product Category Diode Arrays Diode Arrays Rectifiers
Product Number 112-VS-CZH6106FP-M3-ND 2437129 VS-CZH6106FP-M3
Product Name Diode Arrays Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode Common Catode
Tj -55 to 175 C (-67 to 347 F)
Package SC-94 TO-3PF TO-3
Diode Type General Purpose; Schottky
Unlock Full Specs
to access all available technical data

Similar Products

General-purpose dual Schottky diode - BAS40-05,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
9 suppliers
MPPC (SiPMs) / MPPC arrays - S13360-1350PE - Hamamatsu Photonics Europe
Specs
CT 60 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - MMBD2835LT1 - 885295-MMBD2835LT1 - Win Source Electronics
Specs
Diode Type Diode Array 1 Pair Common Anode Standard 35 V 100mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Package SOT23; SOT-23-3 (TO-236)
View Details
Rectifier Diodes, Type SBD - Model: MS865C12 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details