Vishay Precision Group Single Diodes VS-EPU6006-N3

Description
Diode Standard 600V 60A Through Hole TO-247AC Modified
Request a Quote Datasheet
Description
Diode Standard 600V 60A Through Hole TO-247AC Modified
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - VS-EPU6006-N3GI-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
VS-EPU6006-N3GI-ND
Single Diodes VS-EPU6006-N3GI-ND
Diode Standard 600V 60A Through Hole TO-247AC Modified

Diode Standard 600V 60A Through Hole TO-247AC Modified

Buy Now Datasheet
Diodes, Rectifiers - Single - VS-EPU6006-N3 - 1279863-VS-EPU6006-N3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-EPU6006-N3
1279863-VS-EPU6006-N3
Diodes, Rectifiers - Single - VS-EPU6006-N3 1279863-VS-EPU6006-N3
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1279863-VS-EPU6006-N 3 Series: FRED Pt Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-247-2 Diode Type: Standard Current - Average Rectified (Io): 60A Reverse Recovery Time (trr): 110ns Current - Reverse Leakage @ Vr: 30μA @ 600V Operating Temperature - Junction: -65°C ~ 175°C Family Name: VS-EPU6006-N3 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.vishay.com Manufacturer Package: TO-247AC Modified Voltage - Forward (Vf) (Maximum) @ If: 1.5V @ 60A Voltage - DC Reverse (Vr) (Maximum): 600V Alternative Parts (Cross-Reference): APT60D60S; STTH60RQ06W; STTH60RQ06WY; Introduction Date: October 24, 2012 ECCN: EAR99 Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1279863-VS-EPU6006-N3
Series: FRED Pt
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-247-2
Diode Type: Standard
Current - Average Rectified (Io): 60A
Reverse Recovery Time (trr): 110ns
Current - Reverse Leakage @ Vr: 30μA @ 600V
Operating Temperature - Junction: -65°C ~ 175°C
Family Name: VS-EPU6006-N3
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.vishay.com
Manufacturer Package: TO-247AC Modified
Voltage - Forward (Vf) (Maximum) @ If: 1.5V @ 60A
Voltage - DC Reverse (Vr) (Maximum): 600V
Alternative Parts (Cross-Reference): APT60D60S; STTH60RQ06W; STTH60RQ06WY;
Introduction Date: October 24, 2012
ECCN: EAR99
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
60A 600V Diode and Rectifier - 2085-VS-EPU6006-N3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
60A 600V Diode and Rectifier
2085-VS-EPU6006-N3
60A 600V Diode and Rectifier 2085-VS-EPU6006-N3
Rectifier Diode, 1 Phase, 1 Element, 60A, 600V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, MODIFIED TO-247AC, 2 PIN Product overview: VS-EPU6006-N3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60A, 600V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-EPU6006-N3 can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Phase, 1 Element, 60A, 600V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, MODIFIED TO-247AC, 2 PIN Product overview: VS-EPU6006-N3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60A, 600V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-EPU6006-N3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-EPU6006-N3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-EPU6006-N3
Discrete Semiconductor Products - Diodes - Rectifiers VS-EPU6006-N3
DIODE GP 600V 60A TO247AC

DIODE GP 600V 60A TO247AC

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
VS-EPU6006-N3
Rectifiers VS-EPU6006-N3
Rectifiers 60A 600V 32ns Ultrafast

Rectifiers 60A 600V 32ns Ultrafast

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Diodes Rectifiers Rectifiers Rectifiers
Product Number VS-EPU6006-N3GI-ND 1279863-VS-EPU6006-N3 2085-VS-EPU6006-N3 VS-EPU6006-N3 VS-EPU6006-N3
Product Name Single Diodes Diodes, Rectifiers - Single - VS-EPU6006-N3 60A 600V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 C (-85 F)
Diode Type Standard
VF 1.5 volts 1.5 volts
VR 600 volts
IR 0.0300 mA
Unlock Full Specs
to access all available technical data