Vishay Precision Group 30A 1200V Diode and Rectifier VS-C5TX3012-M3

Description
Rectifiers 30A 1200V Product overview: VS-C5TX3012-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 1200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, 1200V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-C5TX3012-M3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifiers 30A 1200V Product overview: VS-C5TX3012-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 1200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, 1200V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-C5TX3012-M3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30A 1200V Diode and Rectifier - 2085-VS-C5TX3012-M3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30A 1200V Diode and Rectifier
2085-VS-C5TX3012-M3
30A 1200V Diode and Rectifier 2085-VS-C5TX3012-M3
Rectifiers 30A 1200V Product overview: VS-C5TX3012-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 1200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, 1200V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-C5TX3012-M3 can be used for catalog matching and distributor lookup.

Rectifiers 30A 1200V Product overview: VS-C5TX3012-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 1200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, 1200V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-C5TX3012-M3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays - 1350836-VS-C5TX3012-M3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
1350836-VS-C5TX3012-M3
Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays 1350836-VS-C5TX3012-M3
Win Source Part Number: 1350836-VS-C5TX3012- M3 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays Series: FRED Pt® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 50 Technology: Standard Reverse Recovery Time (trr): 44 ns Current - Reverse Leakage @ Vr: 50 µA @ 1200 V Operating Temperature - Junction: -55°C ~ 175°C Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220AB ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: C5TX3012 Voltage - DC Reverse (Vr) (Max): 1200 V Voltage - Forward (Vf) (Max) @ If: 3.3 V @ 15 A

Win Source Part Number: 1350836-VS-C5TX3012-M3
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Series: FRED Pt®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 50
Technology: Standard
Reverse Recovery Time (trr): 44 ns
Current - Reverse Leakage @ Vr: 50 µA @ 1200 V
Operating Temperature - Junction: -55°C ~ 175°C
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220AB
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: C5TX3012
Voltage - DC Reverse (Vr) (Max): 1200 V
Voltage - Forward (Vf) (Max) @ If: 3.3 V @ 15 A

Buy Now Datasheet
Diode Arrays - 112-VS-C5TX3012-M3-ND - DigiKey
Thief River Falls, MN, United States
Diode Array Standard 1200V Through Hole TO-220-3

Diode Array Standard 1200V Through Hole TO-220-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-C5TX3012-M3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-C5TX3012-M3
Discrete Semiconductor Products - Diodes - Rectifiers VS-C5TX3012-M3
DIODE ARRAY GP 1200V TO220AB

DIODE ARRAY GP 1200V TO220AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 2085-VS-C5TX3012-M3 1350836-VS-C5TX3012-M3 112-VS-C5TX3012-M3-ND VS-C5TX3012-M3
Product Name 30A 1200V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-220; TO-220-3 TO-220; TO-220-3 TO-220
RoHS Compliant RoHS
VF 3.3 volts 3.3 volts
VR 1200 volts
Unlock Full Specs
to access all available technical data