Win Source Part Number: 1350837-VS-C5PX3012L
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Series: FRED Pt®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 25
Technology: Standard
Reverse Recovery Time (trr): 96 ns
Current - Reverse Leakage @ Vr: 50 µA @ 1200 V
Operating Temperature - Junction: -55°C ~ 175°C
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247AD
ECCN: EAR99
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: C5PX3012
Voltage - DC Reverse (Vr) (Max): 1200 V
Voltage - Forward (Vf) (Max) @ If: 3.3 V @ 15 A
Rectifiers 30A 1200V Product overview: VS-C5PX3012L-N3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 1200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, 1200V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-C5PX3012L-N3
Diode Array Standard 1200V Through Hole TO-247-3
DIODE ARRAY GP 1200V TO247AD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | 1350837-VS-C5PX3012L-N3 | 2085-VS-C5PX3012L-N3 | 112-VS-C5PX3012L-N3-ND | VS-C5PX3012L-N3 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays | 30A 1200V Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| VF | 3.3 volts | 3.3 volts | ||
| VR | 1200 volts | |||
| IR | 0.0500 mA | |||
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |