Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1325787-VS-HFA32PA12
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Packaging: Tube
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 500
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200 V
Voltage - Forward (Vf) (Max) @ If: 3 V @ 16 A
Reverse Recovery Time (trr): 30 ns
Current - Reverse Leakage @ Vr: 20 µA @ 1200 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 16A
Supplier Device Package: TO-247AC
Case / Package: TO-247-3
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: VSHFA32PA120CN3
Base Product Number: HFA32
RoHS Status: ROHS3 Compliant
Diode Array 1 Pair Common Cathode Standard 1200V 16A Through Hole TO-247-3
DIODE RECTIFIER DIODE, Rectifier Diode Product overview: VS-HFA32PA120C-N3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-HFA32PA120C-N
Rectifiers 2x16A1200V Ultrafast 30ns HEXFRED
DIODE ARRAY GP 1200V 16A TO247AC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1325787-VS-HFA32PA120C-N3 | VS-HFA32PA120C-N3-ND | 280-VS-HFA32PA120C-N3 | VS-HFA32PA120C-N3 | VS-HFA32PA120C-N3 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Diode Arrays | Diode and Rectifier | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | ||||
| RoHS Compliant | RoHS | RoHS | |||
| VF | 3 volts | 3 volts | |||
| VR | 1200 volts | ||||
| IR | 0.0200 mA |