Vishay Precision Group Discrete Semiconductor Products - Diodes - Rectifiers - Single VS-HFA16TB120-M3

Description
Win Source Part Number: 1062634-VS-HFA16TB12 0-M3 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: HEXFRED® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 50 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1200 V Current - Average Rectified (Io): 16A (DC) Voltage - Forward (Vf) (Max) @ If: 3.93 V @ 32 A Reverse Recovery Time (trr): 135 ns Current - Reverse Leakage @ Vr: 20 µA @ 1200 V Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Through Hole Package / Case: TO-220-2 Supplier Device Package: TO-220AC ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: VS-HFA16TB120-M3GI,V S-HFA16TB120-M3-ND Base Product Number: HFA16
Request a Quote
Description
Win Source Part Number: 1062634-VS-HFA16TB12 0-M3 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: HEXFRED® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 50 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1200 V Current - Average Rectified (Io): 16A (DC) Voltage - Forward (Vf) (Max) @ If: 3.93 V @ 32 A Reverse Recovery Time (trr): 135 ns Current - Reverse Leakage @ Vr: 20 µA @ 1200 V Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Through Hole Package / Case: TO-220-2 Supplier Device Package: TO-220AC ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: VS-HFA16TB120-M3GI,V S-HFA16TB120-M3-ND Base Product Number: HFA16
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay VS-HFA16TB120-M3 is a single rectifier diode designed for high-performance applications, featuring a maximum repetitive reverse voltage of 1200 V and a continuous forward current rating of 16 A. This diode is characterized by its ultrafast recovery time of approximately 30 ns, which minimizes switching losses and enhances efficiency in power conversion systems. It exhibits low reverse recovery current and charge, contributing to reduced electromagnetic interference (EMI) and radio frequency interference (RFI). The device is housed in a TO-220AC package, making it suitable for various applications, including power supplies, motor drives, and inverters. The operating junction temperature range is from -55 °C to +150 °C, ensuring reliability in diverse environments.

Datasheet Summary
Powered by GS/AI

The Vishay VS-HFA16TB120-M3 is a single rectifier diode designed for high-performance applications, featuring a maximum repetitive reverse voltage of 1200 V and a continuous forward current rating of 16 A. This diode is characterized by its ultrafast recovery time of approximately 30 ns, which minimizes switching losses and enhances efficiency in power conversion systems. It exhibits low reverse recovery current and charge, contributing to reduced electromagnetic interference (EMI) and radio frequency interference (RFI). The device is housed in a TO-220AC package, making it suitable for various applications, including power supplies, motor drives, and inverters. The operating junction temperature range is from -55 °C to +150 °C, ensuring reliability in diverse environments.

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1062634-VS-HFA16TB120-M3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1062634-VS-HFA16TB120-M3
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1062634-VS-HFA16TB120-M3
Win Source Part Number: 1062634-VS-HFA16TB12 0-M3 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: HEXFRED® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 50 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1200 V Current - Average Rectified (Io): 16A (DC) Voltage - Forward (Vf) (Max) @ If: 3.93 V @ 32 A Reverse Recovery Time (trr): 135 ns Current - Reverse Leakage @ Vr: 20 µA @ 1200 V Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Through Hole Package / Case: TO-220-2 Supplier Device Package: TO-220AC ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: VS-HFA16TB120-M3GI,V S-HFA16TB120-M3-ND Base Product Number: HFA16

Win Source Part Number: 1062634-VS-HFA16TB120-M3
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: HEXFRED®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 50
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200 V
Current - Average Rectified (Io): 16A (DC)
Voltage - Forward (Vf) (Max) @ If: 3.93 V @ 32 A
Reverse Recovery Time (trr): 135 ns
Current - Reverse Leakage @ Vr: 20 µA @ 1200 V
Operating Temperature - Junction: -55°C ~ 150°C
Mounting Type: Through Hole
Package / Case: TO-220-2
Supplier Device Package: TO-220AC
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: VS-HFA16TB120-M3GI,VS-HFA16TB120-M3-ND
Base Product Number: HFA16

Buy Now Datasheet
Single Diodes - VS-HFA16TB120-M3GI-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 1200V 16A (DC) Through Hole TO-220AC

Diode Standard 1200V 16A (DC) Through Hole TO-220AC

Buy Now Datasheet
16A 1200V Diode and Rectifier - 2085-VS-HFA16TB120-M3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16A 1200V Diode and Rectifier
2085-VS-HFA16TB120-M3
16A 1200V Diode and Rectifier 2085-VS-HFA16TB120-M3
16A 1200V Rectifier Diode, TO-220AC, Silicon Product overview: VS-HFA16TB120-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16A, 1200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 16A, 1200V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-HFA16TB120-M 3 can be used for catalog matching and distributor lookup.

16A 1200V Rectifier Diode, TO-220AC, Silicon Product overview: VS-HFA16TB120-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16A, 1200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 16A, 1200V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-HFA16TB120-M3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectifier, Single, 16A, 1.2Kv, To-220Ac; Repetitive Reverse Voltage Vrrm Max Vishay - 68AC5558 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Single, 16A, 1.2Kv, To-220Ac; Repetitive Reverse Voltage Vrrm Max Vishay
68AC5558
Rectifier, Single, 16A, 1.2Kv, To-220Ac; Repetitive Reverse Voltage Vrrm Max Vishay 68AC5558
RECTIFIER, SINGLE, 16A, 1.2KV, TO-220AC; Repetitive Reverse Voltage Vrrm Max:1.2kV; Forward Current If(AV):16A; Diode Configuration:Single ; Forward Voltage VF Max:3V; Reverse Recovery Time trr Max:135ns; Forward Surge Current Ifsm RoHS Compliant: Yes

RECTIFIER, SINGLE, 16A, 1.2KV, TO-220AC; Repetitive Reverse Voltage Vrrm Max:1.2kV; Forward Current If(AV):16A; Diode Configuration:Single; Forward Voltage VF Max:3V; Reverse Recovery Time trr Max:135ns; Forward Surge Current Ifsm RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-HFA16TB120-M3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-HFA16TB120-M3
Discrete Semiconductor Products - Diodes - Rectifiers VS-HFA16TB120-M3
DIODE GEN PURP 1.2KV 16A TO220AC

DIODE GEN PURP 1.2KV 16A TO220AC

Supplier's Site
Single Diodes VS-HFA16TB120-M3
DIODE GEN PURP 1.2KV 16A TO220AC

DIODE GEN PURP 1.2KV 16A TO220AC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers 1200V 16A TO-220 HexFred

Rectifiers 1200V 16A TO-220 HexFred

Buy Now Datasheet
Bridge Rectifier - 111541157 - Radwell International
Willingboro, NJ, United States
Bridge Rectifier
111541157
Bridge Rectifier 111541157
RECTIFIER, SINGLE, 16A, 1.2KV, TO-220AC; REPETITIVE REVERSE VOLTAGE VRRM MAX:1.2KV; FORWARD CURRENT IF(AV):16A; DIODE CONFIGURATION:SINGLE ; FORWARD VOLTAGE VF MAX:3V; REVERSE RECOVERY TIME TRR MAX:135NS; FORWARD SURGE CURRENT IFSM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

RECTIFIER, SINGLE, 16A, 1.2KV, TO-220AC; REPETITIVE REVERSE VOLTAGE VRRM MAX:1.2KV; FORWARD CURRENT IF(AV):16A; DIODE CONFIGURATION:SINGLE; FORWARD VOLTAGE VF MAX:3V; REVERSE RECOVERY TIME TRR MAX:135NS; FORWARD SURGE CURRENT IFSM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Radwell International
Product Category Diodes Diodes Rectifiers Rectifiers Rectifiers General Purpose Diodes Rectifiers Rectifiers
Product Number 1062634-VS-HFA16TB120-M3 VS-HFA16TB120-M3GI-ND 2085-VS-HFA16TB120-M3 68AC5558 VS-HFA16TB120-M3 VS-HFA16TB120-M3 VS-HFA16TB120-M3 111541157
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes 16A 1200V Diode and Rectifier Rectifier, Single, 16A, 1.2Kv, To-220Ac; Repetitive Reverse Voltage Vrrm Max Vishay Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Rectifiers Bridge Rectifier
Diode Type Standard
VF 3.93 volts 3 volts 3.93 volts 3.93 volts
VR 1200 volts 1200 volts
IR 0.0200 mA 0.0200 mA
trr 135 ns 135 ns
Unlock Full Specs
to access all available technical data