Bridge rectifier,GBPC2508W 25A 800V
Bridge rectifier,GBPC2508W 25A 800V
Manufacturer: Vishay
Win Source Part Number: 1117699-VS-GBPC2508W
Packaging: Tray
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 25A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 12.5A
Voltage - Peak Reverse (Max): 800V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: GBPC-W
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Bridge Rectifier Diode, 1 Phase, 25A, 800V V(RRM), Silicon, ROHS COMPLIANT, PLASTIC, GBPCW, 4 PIN Product overview: VS-GBPC2508W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A, 800V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 25A, 800V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-VS-GBPC2508W can be used for catalog matching and distributor lookup.
Bridge Rectifier Single Phase Standard 800V Through Hole GBPC-W
Bridge Rectifiers 800 Volt 25 Amp
BRIDGE RECT 1P 800V 25A GBPC-W
| RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 3954281 | 1117699-VS-GBPC2508W | 299-VS-GBPC2508W | 112-VS-GBPC2508W-ND | VS-GBPC2508W | VS-GBPC2508W |
| Product Name | Bridge Rectifiers | Bridge Rectifiers - VS-GBPC2508W | 25A 800V Diode and Rectifier | Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | Bridge | ||||
| Package | Gbpc-w | Tray | 4-Square, GBPC-W | GBPC-W | ||
| RoHS Compliant | RoHS | RoHS | ||||
| Diode Type | Single Phase |