DIODE STANDARD 600V 60A TO247AD
Hyperfast Rectifier, 60 A FRED Pt® G5
Hyperfast Rectifier, 60 A FRED Pt® G5
Hyperfast Rectifier, 60 A FRED Pt® G5
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 112-VS-A5PX6006L-N3-ND | 2449111 |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) |