Vishay Precision Group Bridge Rectifiers VS-GBPC2504A

Description
Bridge rectifier,GBPC2504A 25A 400V
Request a Quote Datasheet
Description
Bridge rectifier,GBPC2504A 25A 400V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - 3954231 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
3954231
Bridge Rectifiers 3954231
Bridge rectifier,GBPC2504A 25A 400V

Bridge rectifier,GBPC2504A 25A 400V

Supplier's Site
Bridge Rectifiers - 1596459 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
1596459
Bridge Rectifiers 1596459
Bridge rectifier,GBPC2504A 25A 400V

Bridge rectifier,GBPC2504A 25A 400V

Supplier's Site
Bridge Rectifiers - VS-GBPC2504A - 774998-VS-GBPC2504A - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - VS-GBPC2504A
774998-VS-GBPC2504A
Bridge Rectifiers - VS-GBPC2504A 774998-VS-GBPC2504A
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 774998-VS-GBPC2504A Packaging: Tray Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 4-Square, GBPC-A Mounting: QC Terminal Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 25A Current - Reverse Leakage @ Vr: 2mA @ 400V Family Name: VS-GBPC2504A Categories: Discrete Semiconductor Products Manufacturer Package: GBPC-A Voltage - Peak Reverse (Maximum): 400V Alternative Parts (Cross-Reference): MB254; MB254F; VPI 2540; ECCN: EAR99 Estimated EOL Date: 2033 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 774998-VS-GBPC2504A
Packaging: Tray
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 4-Square, GBPC-A
Mounting: QC Terminal
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 25A
Current - Reverse Leakage @ Vr: 2mA @ 400V
Family Name: VS-GBPC2504A
Categories: Discrete Semiconductor Products
Manufacturer Package: GBPC-A
Voltage - Peak Reverse (Maximum): 400V
Alternative Parts (Cross-Reference): MB254; MB254F; VPI 2540;
ECCN: EAR99
Estimated EOL Date: 2033
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Bridge Rectifiers - GBPC2504A-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
GBPC2504A-ND
Bridge Rectifiers GBPC2504A-ND
Bridge Rectifier Single Phase Standard 400V QC Terminal GBPC-A

Bridge Rectifier Single Phase Standard 400V QC Terminal GBPC-A

Buy Now Datasheet
25A 400V Diode and Rectifier - 299-VS-GBPC2504A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25A 400V Diode and Rectifier
299-VS-GBPC2504A
25A 400V Diode and Rectifier 299-VS-GBPC2504A
Bridge Rectifier Diode, 1 Phase, 25A, 400V V(RRM), Silicon, ROHS COMPLIANT, PLASTIC, GBPCA, 4 PIN Product overview: VS-GBPC2504A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 25A, 400V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-VS-GBPC2504A can be used for catalog matching and distributor lookup.

Bridge Rectifier Diode, 1 Phase, 25A, 400V V(RRM), Silicon, ROHS COMPLIANT, PLASTIC, GBPCA, 4 PIN Product overview: VS-GBPC2504A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 25A, 400V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-VS-GBPC2504A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - VS-GBPC2504A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
VS-GBPC2504A
Discrete Semiconductor Products - Diodes - Bridge Rectifiers VS-GBPC2504A
BRIDGE RECT 1P 400V 25A GBPC-A

BRIDGE RECT 1P 400V 25A GBPC-A

Supplier's Site
Sheung Wan, Hong Kong
Bridge Rectifiers
VS-GBPC2504A
Bridge Rectifiers VS-GBPC2504A
Bridge Rectifiers 400 Volt 25 Amp

Bridge Rectifiers 400 Volt 25 Amp

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Rectifiers Rectifiers Rectifiers Rectifiers
Product Number 3954231 774998-VS-GBPC2504A GBPC2504A-ND 299-VS-GBPC2504A VS-GBPC2504A VS-GBPC2504A
Product Name Bridge Rectifiers Bridge Rectifiers - VS-GBPC2504A Bridge Rectifiers 25A 400V Diode and Rectifier Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers
Rectifier Configuration / Technology Bridge Bridge
Package Gbpc-a 4-Square, GBPC-A Bulk GBPC-A
RoHS Compliant RoHS RoHS
Diode Type Single Phase
Unlock Full Specs
to access all available technical data