Win Source Part Number: 1062642-VS-HFA08TB12
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: HEXFRED®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 50
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200 V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 4.3 V @ 12 A
Reverse Recovery Time (trr): 95 ns
Current - Reverse Leakage @ Vr: 10 µA @ 1200 V
Operating Temperature - Junction: -55°C ~ 150°C
Mounting Type: Through Hole
Package / Case: TO-220-2
Supplier Device Package: TO-220AC
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: VS-HFA08TB120-M3-ND,
Base Product Number: HFA08
Rectifier Diode, 1200V, 8A, TO-220AC, Silicon Product overview: VS-HFA08TB120-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1200V, 8A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-HFA08TB120-M
Diode Standard 1200V 8A Through Hole TO-220AC
Rectifiers 1200V 8A TO-220 HexFred
DIODE GEN PURP 1.2KV 8A TO220AC
RECTIFIER, SINGLE, 8A, 1.2KV, TO-220AC; Repetitive Reverse Voltage Vrrm Max:1.2kV; Forward Current If(AV):8A; Diode Configuration:Single
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1062642-VS-HFA08TB120-M3 | 2085-VS-HFA08TB120-M3 | VS-HFA08TB120-M3GI-ND | VS-HFA08TB120-M3 | VS-HFA08TB120-M3 | 68AC5552 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | 1200V 8A Diode and Rectifier | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, Single, 8A, 1.2Kv, To-220Ac; Repetitive Reverse Voltage Vrrm Max Vishay |
| Diode Type | Standard | |||||
| VF | 4.3 volts | 4.3 volts | 3.3 volts | |||
| VR | 1200 volts | |||||
| IR | 0.0100 mA | |||||
| trr | 95 ns | 95 ns |