Diode Standard 600V 30A Through Hole TO-220AC
DIODE 30 A, 600 V, SILICON, RECTIFIER DIODE, TO-220AC, HALOGEN FREE AND ROHS COMPLIANT PACKAGE-2, Rectifier Diode Product overview: VS-ETU3006-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 A, 600 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30 A, 600 V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-ETU3006-M3 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1279866-VS-ETU3006-M
Series: FRED Pt
Packaging: Bulk
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-2
Diode Type: Standard
Current - Average Rectified (Io): 30A
Reverse Recovery Time (trr): 45ns
Current - Reverse Leakage @ Vr: 30μA @ 600V
Operating Temperature - Junction: -65°C ~ 175°C
Family Name: VS-ETU3006
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.vishay.com
Manufacturer Package: TO-220-2
Voltage - Forward (Vf) (Maximum) @ If: 2V @ 30A
Voltage - DC Reverse (Vr) (Maximum): 600V
Alternative Parts (Cross-Reference): BYC20-600; ISL9R3060P2_Q; ISL9R3060P2_NL;
Introduction Date: April 12, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Consumer Electronics, Computers & Computer Peripherals, Automation & Process Control
DIODE GEN PURP 600V 30A TO220AC
DIODE GEN PURP 600V 30A TO220AC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | General Purpose Diodes |
| Product Number | VS-ETU3006-M3-ND | 2085-VS-ETU3006-M3 | 1279866-VS-ETU3006-M3 | VS-ETU3006-M3 | VS-ETU3006-M3 |
| Product Name | Single Diodes | 30 A 600 V Diode and Rectifier | Diodes, Rectifiers - Single - VS-ETU3006-M3 | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | ||
| Package | Bulk | TO-220 | TO-220; TO-220-2 | ||
| RoHS Compliant | RoHS | ||||
| IO | 30 amps | ||||
| Diode Type | Standard |