Vishay Precision Group Diodes, Rectifiers - Single - VS-HFA08TB60-N3 VS-HFA08TB60-N3

Description
Manufacturer: Vishay Win Source Part Number: 873512-VS-HFA08TB60- N3 Series: HEXFRED® Features: Diode Standard 600 V 8A Through Hole TO-220AC Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Package: TO-220-2 Mounting: Through Hole Part Status: Obsolete Family Name: HFA08 Categories: Discrete Semiconductor Products Case / Package: TO-220AC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 873512-VS-HFA08TB60- N3 Series: HEXFRED® Features: Diode Standard 600 V 8A Through Hole TO-220AC Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Package: TO-220-2 Mounting: Through Hole Part Status: Obsolete Family Name: HFA08 Categories: Discrete Semiconductor Products Case / Package: TO-220AC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - VS-HFA08TB60-N3 - 873512-VS-HFA08TB60-N3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-HFA08TB60-N3
873512-VS-HFA08TB60-N3
Diodes, Rectifiers - Single - VS-HFA08TB60-N3 873512-VS-HFA08TB60-N3
Manufacturer: Vishay Win Source Part Number: 873512-VS-HFA08TB60- N3 Series: HEXFRED® Features: Diode Standard 600 V 8A Through Hole TO-220AC Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Package: TO-220-2 Mounting: Through Hole Part Status: Obsolete Family Name: HFA08 Categories: Discrete Semiconductor Products Case / Package: TO-220AC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 873512-VS-HFA08TB60-N3
Series: HEXFRED®
Features: Diode Standard 600 V 8A Through Hole TO-220AC
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Package: TO-220-2
Mounting: Through Hole
Part Status: Obsolete
Family Name: HFA08
Categories: Discrete Semiconductor Products
Case / Package: TO-220AC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
600V 8A Diode and Rectifier - 280-VS-HFA08TB60-N3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 8A Diode and Rectifier
280-VS-HFA08TB60-N3
600V 8A Diode and Rectifier 280-VS-HFA08TB60-N3
DIODE GEN PURP 600V 8A TO220AC Product overview: VS-HFA08TB60-N3 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-HFA08TB60-N3 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V 8A TO220AC Product overview: VS-HFA08TB60-N3 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-HFA08TB60-N3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - VS-HFA08TB60-N3-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
VS-HFA08TB60-N3-ND
Single Diodes VS-HFA08TB60-N3-ND
Diode Standard 600V 8A Through Hole TO-220AC

Diode Standard 600V 8A Through Hole TO-220AC

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-HFA08TB60-N3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-HFA08TB60-N3
Discrete Semiconductor Products - Diodes - Rectifiers VS-HFA08TB60-N3
DIODE GEN PURP 600V 8A TO220AC

DIODE GEN PURP 600V 8A TO220AC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers
Product Number 873512-VS-HFA08TB60-N3 280-VS-HFA08TB60-N3 VS-HFA08TB60-N3-ND VS-HFA08TB60-N3
Product Name Diodes, Rectifiers - Single - VS-HFA08TB60-N3 600V 8A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Diode Standard 600 V 8A Through Hole TO-220AC
Package Tube
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data