Bridge Rectifier Diode, 1 Phase, 35A, 1000V V(RRM), Silicon, ROHS COMPLIANT, PLASTIC, GBPCW, 4 PIN Product overview: VS-GBPC3510W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35A, 1000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35A, 1000V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-VS-GBPC3510W can be used for catalog matching and distributor lookup.
Bridge Rectifier Single Phase Standard 1kV Through Hole GBPC-W
Win Source Part Number: 1339156-VS-GBPC3510W
Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Series: VS-GBPC
Package: Tray
Standard Package: 100
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 35 A
Current - Reverse Leakage @ Vr: 2 mA @ 1 V
Voltage - Peak Reverse (Max): 1 kV
Mounting Type: Through Hole
Package / Case: 4-Square, GBPC-W
Supplier Device Package: GBPC-W
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: GBPC3510
Vishay VS-GBPC3510W Bridge Rectifier
Vishay VS-GBPC3510W Bridge Rectifier
Bridge Rectifiers 1000 Volt 35 Amp
BRIDGE RECT 1P 1KV 35A GBPC-W
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 299-VS-GBPC3510W | VS-GBPC3510WVS-ND | 1339156-VS-GBPC3510W | 3954449 | VS-GBPC3510W | VS-GBPC3510W |
| Product Name | 35A 1000V Diode and Rectifier | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Package | Tray | 4-Square, GBPC-W | Gbpc-w | GBPC-W | ||
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 35 amps | |||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |