Vishay Intertechnology, Inc. Single Diodes VS-E5TH3006S2L-M3

Description
DIODE STANDARD 600V 30A TO263AB
Request a Quote Datasheet
Description
DIODE STANDARD 600V 30A TO263AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 112-VS-E5TH3006S2L-M3TR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STANDARD 600V 30A TO263AB

DIODE STANDARD 600V 30A TO263AB

Buy Now Datasheet
Single Diodes - 112-VS-E5TH3006S2L-M3CT-ND - DigiKey
Thief River Falls, MN, United States
DIODE GEN PURP 600V 30A TO263AB

DIODE GEN PURP 600V 30A TO263AB

Buy Now Datasheet
Single Diodes - 112-VS-E5TH3006S2L-M3DKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STANDARD 600V 30A TO263AB

DIODE STANDARD 600V 30A TO263AB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Diodes
Product Number 112-VS-E5TH3006S2L-M3TR-ND
Product Name Single Diodes
Tj -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1219486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Zener
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type LLD (CRM-PFC) - Model: YA975C6R - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.55 volts
IR 0.0100 mA
View Details
Single high-speed switching diode - BAS16LD-QYL - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
2 suppliers
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details